Renesas Electronics Corporation ±15kV IEC ESD Protected, 3.3V, Half-duplex, 250kbps RS-485/RS-422 Transceiver with Tx/Rx enable ISL3172EIBZ

Description
The Intersil ISL317xE are ±15kV IEC61000 ESD protected, 3.3V powered single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. These devices have very low bus currents (+125mA/-100mA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 transceivers on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters. For example, in a remote utility meter reading system, individual meter readings are routed to a concentrator using an RS-485 network, so the high allowed node count minimizes the number of repeaters required. Receiver (Rx) inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven. Hot Plug circuitry ensures that the Tx and Rx outputs remain in a high impedance state while the power supply stabilizes. The ISL3170E through ISL3175E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Slew rate limited versions also include receiver input filtering to enhance noise immunity in the presence of slow input signals. The ISL3170E, ISL3171E, ISL3173E, ISL3174E, ISL3176E, ISL3177E are configured for full duplex (separate Rx input and Tx output pins) applications. The half duplex versions multiplex the Rx inputs and Tx outputs to allow transceivers with output disable functions in 8 Ld packages.
Request a Quote Datasheet
Description
The Intersil ISL317xE are ±15kV IEC61000 ESD protected, 3.3V powered single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. These devices have very low bus currents (+125mA/-100mA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 transceivers on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters. For example, in a remote utility meter reading system, individual meter readings are routed to a concentrator using an RS-485 network, so the high allowed node count minimizes the number of repeaters required. Receiver (Rx) inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven. Hot Plug circuitry ensures that the Tx and Rx outputs remain in a high impedance state while the power supply stabilizes. The ISL3170E through ISL3175E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Slew rate limited versions also include receiver input filtering to enhance noise immunity in the presence of slow input signals. The ISL3170E, ISL3171E, ISL3173E, ISL3174E, ISL3176E, ISL3177E are configured for full duplex (separate Rx input and Tx output pins) applications. The half duplex versions multiplex the Rx inputs and Tx outputs to allow transceivers with output disable functions in 8 Ld packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±15kV IEC ESD Protected, 3.3V, Half-duplex, 250kbps RS-485/RS-422 Transceiver with Tx/Rx enable - ISL3172EIBZ - Renesas Electronics Corporation
Milpitas, CA, USA
±15kV IEC ESD Protected, 3.3V, Half-duplex, 250kbps RS-485/RS-422 Transceiver with Tx/Rx enable
ISL3172EIBZ
±15kV IEC ESD Protected, 3.3V, Half-duplex, 250kbps RS-485/RS-422 Transceiver with Tx/Rx enable ISL3172EIBZ
The Intersil ISL317xE are ±15kV IEC61000 ESD protected, 3.3V powered single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. These devices have very low bus currents (+125mA/-100mA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 transceivers on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters. For example, in a remote utility meter reading system, individual meter readings are routed to a concentrator using an RS-485 network, so the high allowed node count minimizes the number of repeaters required. Receiver (Rx) inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven. Hot Plug circuitry ensures that the Tx and Rx outputs remain in a high impedance state while the power supply stabilizes. The ISL3170E through ISL3175E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Slew rate limited versions also include receiver input filtering to enhance noise immunity in the presence of slow input signals. The ISL3170E, ISL3171E, ISL3173E, ISL3174E, ISL3176E, ISL3177E are configured for full duplex (separate Rx input and Tx output pins) applications. The half duplex versions multiplex the Rx inputs and Tx outputs to allow transceivers with output disable functions in 8 Ld packages.

The Intersil ISL317xE are ±15kV IEC61000 ESD protected, 3.3V powered single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. These devices have very low bus currents (+125mA/-100mA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 transceivers on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters. For example, in a remote utility meter reading system, individual meter readings are routed to a concentrator using an RS-485 network, so the high allowed node count minimizes the number of repeaters required.
Receiver (Rx) inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven.
Hot Plug circuitry ensures that the Tx and Rx outputs remain in a high impedance state while the power supply stabilizes.
The ISL3170E through ISL3175E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Slew rate limited versions also include receiver input filtering to enhance noise immunity in the presence of slow input signals.
The ISL3170E, ISL3171E, ISL3173E, ISL3174E, ISL3176E, ISL3177E are configured for full duplex (separate Rx input and Tx output pins) applications. The half duplex versions multiplex the Rx inputs and Tx outputs to allow transceivers with output disable functions in 8 Ld packages.

Supplier's Site Datasheet
Line Interface ICs - 9215756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
9215756
Line Interface ICs 9215756
Line Transceiver, RS-485/422

Line Transceiver, RS-485/422

Supplier's Site
Line Interface ICs - 1708214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1708214
Line Interface ICs 1708214
Line Transceiver, RS-485/422

Line Transceiver, RS-485/422

Supplier's Site
Line Interface ICs - 9215756P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
9215756P
Line Interface ICs 9215756P
Line Transceiver, RS-485/422

Line Transceiver, RS-485/422

Supplier's Site
Singapore, Singapore
Interface Transceiver IC
710-ISL3172EIBZ
Interface Transceiver IC 710-ISL3172EIBZ
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL3172EIBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3172EIBZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL3172EIBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3172EIBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL3172EIBZ
RS-422/RS-485 Interface IC ISL3172EIBZ
RS-422/RS-485 Interface IC 8LD -40+85 3V RS-485 1/2 DUP 115

RS-422/RS-485 Interface IC 8LD -40+85 3V RS-485 1/2 DUP 115

Buy Now Datasheet
Rs422,rs485, 3.6V, Soic-8; Device Type Renesas - 05M7994 - Newark, An Avnet Company
Chicago, IL, United States
Rs422,rs485, 3.6V, Soic-8; Device Type Renesas
05M7994
Rs422,rs485, 3.6V, Soic-8; Device Type Renesas 05M7994
RS422,RS485, 3.6V, SOIC-8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC RoHS Compliant: Yes

RS422,RS485, 3.6V, SOIC-8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - ISL3172EIBZ - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL3172EIBZ
Drivers, Receivers, Transceivers ISL3172EIBZ
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL3172EIBZ 9215756 9215756P 710-ISL3172EIBZ ISL3172EIBZ 05M7994 ISL3172EIBZ
Product Name ±15kV IEC ESD Protected, 3.3V, Half-duplex, 250kbps RS-485/RS-422 Transceiver with Tx/Rx enable Line Interface ICs Line Interface ICs Interface Transceiver IC RS-422/RS-485 Interface IC Rs422,rs485, 3.6V, Soic-8; Device Type Renesas Drivers, Receivers, Transceivers
Technology RS422; RS485 RS485 RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Transceiver; Bus Transceiver Transceiver; Bus Transceiver Transceiver Transceiver; Transceiver
Features ESD Protected RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3V; 3.6V Other; 3V ~ 3.6V 3.3V Other; 3V Other; 3V ~ 3.6V
Data Rate 250 kbps 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907222 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
DS36276 FailSafe Multipoint Transceiver - DS36276MX/NOPB - Texas Instruments
Specs
Device Type Front End; Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
Universal Bus Functions - 74ALVT16601DGG,118 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
5.0 kV, 10 Mbps Isolated Half-Duplex RS-485 Transceiver - Si85836D-IS - Skyworks Solutions, Inc.
Specs
Technology RS485
Device Type Transceiver
Supply Voltage Other; 2.5 - 5.5
View Details