Renesas Electronics Corporation 5V, Full Fail-safe, RS-485/RS-422 Transceiver with ESD Protection ISL3158EIUZ

Description
The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology. These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus. The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted. The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.
Request a Quote Datasheet
Description
The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology. These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus. The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted. The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V, Full Fail-safe, RS-485/RS-422 Transceiver with ESD Protection - ISL3158EIUZ - Renesas Electronics Corporation
Milpitas, CA, USA
5V, Full Fail-safe, RS-485/RS-422 Transceiver with ESD Protection
ISL3158EIUZ
5V, Full Fail-safe, RS-485/RS-422 Transceiver with ESD Protection ISL3158EIUZ
The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology. These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus. The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted. The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.

The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology.
These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus.
The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted.
The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ISL3158EIUZ - 1189613-ISL3158EIUZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL3158EIUZ
1189613-ISL3158EIUZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL3158EIUZ 1189613-ISL3158EIUZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189613-ISL3158EIUZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 20mV Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: ISL3158E Manufacturer Pack Quantity: 980 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189613-ISL3158EIUZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 20mV
Data Rate: 20Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: ISL3158E
Manufacturer Pack Quantity: 980
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Line Interface ICs - 2643584P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2643584P
Line Interface ICs 2643584P
PB-FREE IEC-6100 RS-485 HI VOD TRANS 1/2

PB-FREE IEC-6100 RS-485 HI VOD TRANS 1/2

Supplier's Site
Line Interface ICs - 2643584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2643584
Line Interface ICs 2643584
PB-FREE IEC-6100 RS-485 HI VOD TRANS 1/2

PB-FREE IEC-6100 RS-485 HI VOD TRANS 1/2

Supplier's Site
Line Interface ICs - 2643583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2643583
Line Interface ICs 2643583
PB-FREE IEC-6100 RS-485 HI VOD TRANS 1/2

PB-FREE IEC-6100 RS-485 HI VOD TRANS 1/2

Supplier's Site
Singapore, Singapore
Interface Transceiver IC
710-ISL3158EIUZ
Interface Transceiver IC 710-ISL3158EIUZ
IC TRANSCEIVER HALF 1/1 8MSOP Product overview: ISL3158EIUZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3158EIUZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8MSOP Product overview: ISL3158EIUZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3158EIUZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ISL3158EIUZ - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL3158EIUZ
RS-422/RS-485 Interface IC ISL3158EIUZ
RS-422/RS-485 Interface IC IEC6100 RS-485 HIVOD TRANS 1/2 DUPLX 3V

RS-422/RS-485 Interface IC IEC6100 RS-485 HIVOD TRANS 1/2 DUPLX 3V

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL3158EIUZ - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL3158EIUZ
Drivers, Receivers, Transceivers ISL3158EIUZ
IC TRANSCEIVER HALF 1/1 8MSOP

IC TRANSCEIVER HALF 1/1 8MSOP

Supplier's Site Datasheet
Rs422,rs485, 5.5V, Msop-8; Device Type Renesas - 29M6960 - Newark, An Avnet Company
Chicago, IL, United States
Rs422,rs485, 5.5V, Msop-8; Device Type Renesas
29M6960
Rs422,rs485, 5.5V, Msop-8; Device Type Renesas 29M6960
RS422,RS485, 5.5V, MSOP-8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:MSOP; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

RS422,RS485, 5.5V, MSOP-8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:MSOP; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL3158EIUZ 1189613-ISL3158EIUZ 2643584P 710-ISL3158EIUZ ISL3158EIUZ ISL3158EIUZ ISL3158EIUZ 29M6960
Product Name 5V, Full Fail-safe, RS-485/RS-422 Transceiver with ESD Protection Interface - Interface - Drivers, Receivers, Transceivers - ISL3158EIUZ Line Interface ICs Interface Transceiver IC RS-422/RS-485 Interface IC Drivers, Receivers, Transceivers Rs422,rs485, 5.5V, Msop-8; Device Type Renesas
Technology RS422; RS485 RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Receiver; Transceiver Receiver; Transmitter; Transceiver; Transceiver Transceiver Transceiver Transceiver; Transceiver
Features ESD Protected RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 4.5 V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V 5V Other; 4.5V ~ 5.5V Other; 4.5V
Data Rate 20000 kbps 20000 kbps 20000 kbps 20000 to ? kbps 20000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface module - 289-175 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Switch ICs - 216251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 250 C (-40 to 482 F)
Package Type QFP; LQFP; LQFP
View Details
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details