The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology.
These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus.
The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted.
The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.
PB-FREE 8LD SOIC IEC6100 ,-40+85, 3V RS
PB-FREE 8LD SOIC IEC6100 ,-40+85, 3V RS
PB-FREE 8LD SOIC IEC6100 ,-40+85, 3V RS
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL3158EIBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3158EIBZ can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO8
RS422/RS485 TRANSCEIVER, 5.5V, SOIC8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
RS-422/RS-485 Interface IC 8LD IEC6100 3V HI VOD TRANS 1
| Renesas Electronics Corporation | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL3158EIBZ | 2643582 | 710-ISL3158EIBZ | ISL3158EIBZ | 29M6958 | ISL3158EIBZ | ISL3158EIBZ |
| Product Name | 5V, Full Fail-safe, RS-485/RS-422 Transceiver with ESD Protection | Line Interface ICs | Interface Transceiver IC | Rs422/rs485 Transceiver, 5.5V, Soic8; Device Type Renesas | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC | |
| Technology | RS422; RS485 | RS422; RS485; RS422, RS485 | |||||
| Device Type | Transceiver | Receiver; Transmitter; Transceiver; Transceiver | Transceiver | Transceiver | Receiver; Sensor Interface | ||
| Features | ESD Protected | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 4.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V | Other | |||
| Data Rate | 20000 kbps | 20000 kbps | 12000 to ? kbps |