Infineon Technologies AG Sensors, Transducers - Pressure Sensors, Transducers DPS310XTSA1

Description
SENSOR 17.4PSIA 24BIT 8VLGA
Datasheet
Description
SENSOR 17.4PSIA 24BIT 8VLGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - DPS310XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
DPS310XTSA1
Sensors, Transducers - Pressure Sensors, Transducers DPS310XTSA1
SENSOR 17.4PSIA 24BIT 8VLGA

SENSOR 17.4PSIA 24BIT 8VLGA

Supplier's Site
Digital Pressure Sensor, 1200Hpa, Vlga-8; Pressure Type Infineon - 12AC9603 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pressure Sensor, 1200Hpa, Vlga-8; Pressure Type Infineon
12AC9603
Digital Pressure Sensor, 1200Hpa, Vlga-8; Pressure Type Infineon 12AC9603
DIGITAL PRESSURE SENSOR, 1200HPA, VLGA-8; Pressure Type:Barometric; Sensitivity, V/P:-; Operating Pressure Min:4.351psi; Operating Pressure Max:17.404psi; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:VLGA RoHS Compliant: Yes

DIGITAL PRESSURE SENSOR, 1200HPA, VLGA-8; Pressure Type:Barometric; Sensitivity, V/P:-; Operating Pressure Min:4.351psi; Operating Pressure Max:17.404psi; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:VLGA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number DPS310XTSA1 12AC9603
Product Name Sensors, Transducers - Pressure Sensors, Transducers Digital Pressure Sensor, 1200Hpa, Vlga-8; Pressure Type Infineon
Input Voltage 1.7 to 3.6 volts 1.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermal gas flow sensor FS7 in positioning housing - FS7.A.1L.195 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Cu/Ag stranded wire, PTFE-insulated
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 85-100G-4R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-YHA - 1197859-LM26CIM5X-YHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details