Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W2B6 A3 TLE493D-W2B6 A3

Description
XENSIV™ - TLE493D-W2B6 A3 3D magnetic sensor with extremely low-power consumption and ultra-small package Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within its small 6-pin package the sensor provides direct measurement of the x-, y-, and z components of a magnetic field. Thus the sensor family is ideally suited for the measurement of: 3 dimensional movement within a magnetic field Linear slide movement 360° angle rotation By combining 3-axis measurement in a small package, with low power consumption, the TLE493D sensors provide a contactless position sensing alternative to applications which traditionally use mechanical or optical solutions. The system size for these applications can be reduced as magnetic threshold stability over temperature provides a highly accurate and more robust solution for those systems. Infineon’s sensor provides a standard 2-wire digital I2C communication interface, which enables a bi-directional communication between the sensor and microcontroller. In keeping with the highest quality standards and environmental regulations, the sensor is RoHs compliant, JESD47 or AEC-Q100 qualified and supports system according functional safety standard ISO 26262. TLE493D-W2B6 is available in 4 different variants ending with A0, A1, A2 or A3. The underlying feature is the so called Bus mode configuration of this device. It’s possible to connect up to 4 sensors to one I²C bus. The specific addressing is then done via 4 different variants. TLE493D-W2B6 A0, link to TLE493D-W2B6 A1, link to TLE493D-W2B6 A2, link to TLE493D-W2B6 A3 Summary of Features 3D magnetic flux density sensing of ±160mT Programmable flux resolution down to 65µT (typ.) X-Y angular measurement mode Diagnostic measurements to check digital parts, analog parts and Hall probe of the sensor Power down mode with 7nA (typ) power consumption 12-bit data resolution for each measurement direction plus 10-bit temperature sensor Variable update frequencies and power modes (configurable during operation) Temperature range Tj=-40 °C…125°C, supply voltage range = 2.8V…3.5V Triggering by external µC possible via I2C protocol Interrupt signal to indicate a valid measurement to the microcontroller Benefits Component reduction due to 3D magnetic measurement principle Wide application range addressable due to high flexibility Platform adaptability due to device configurability Supporting functional safety by means of integrated diagnostics Very low system power consumption due to Wake Up mode Disturbance of smaller stray fields are neglectable compared to the high magnetic flux measurement range Potential Applications Control elements for infotainment/navigat ion systems, air conditions, multifunctional steering wheels, seat controls Top column modules e.g. direction indicator, wiper control Gear stick position sensing Applications Automotive Automotive body control module (BCM) High-performance cockpit controller
Request a Quote Datasheet
Description
XENSIV™ - TLE493D-W2B6 A3 3D magnetic sensor with extremely low-power consumption and ultra-small package Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within its small 6-pin package the sensor provides direct measurement of the x-, y-, and z components of a magnetic field. Thus the sensor family is ideally suited for the measurement of: 3 dimensional movement within a magnetic field Linear slide movement 360° angle rotation By combining 3-axis measurement in a small package, with low power consumption, the TLE493D sensors provide a contactless position sensing alternative to applications which traditionally use mechanical or optical solutions. The system size for these applications can be reduced as magnetic threshold stability over temperature provides a highly accurate and more robust solution for those systems. Infineon’s sensor provides a standard 2-wire digital I2C communication interface, which enables a bi-directional communication between the sensor and microcontroller. In keeping with the highest quality standards and environmental regulations, the sensor is RoHs compliant, JESD47 or AEC-Q100 qualified and supports system according functional safety standard ISO 26262. TLE493D-W2B6 is available in 4 different variants ending with A0, A1, A2 or A3. The underlying feature is the so called Bus mode configuration of this device. It’s possible to connect up to 4 sensors to one I²C bus. The specific addressing is then done via 4 different variants. TLE493D-W2B6 A0, link to TLE493D-W2B6 A1, link to TLE493D-W2B6 A2, link to TLE493D-W2B6 A3 Summary of Features 3D magnetic flux density sensing of ±160mT Programmable flux resolution down to 65µT (typ.) X-Y angular measurement mode Diagnostic measurements to check digital parts, analog parts and Hall probe of the sensor Power down mode with 7nA (typ) power consumption 12-bit data resolution for each measurement direction plus 10-bit temperature sensor Variable update frequencies and power modes (configurable during operation) Temperature range Tj=-40 °C…125°C, supply voltage range = 2.8V…3.5V Triggering by external µC possible via I2C protocol Interrupt signal to indicate a valid measurement to the microcontroller Benefits Component reduction due to 3D magnetic measurement principle Wide application range addressable due to high flexibility Platform adaptability due to device configurability Supporting functional safety by means of integrated diagnostics Very low system power consumption due to Wake Up mode Disturbance of smaller stray fields are neglectable compared to the high magnetic flux measurement range Potential Applications Control elements for infotainment/navigat ion systems, air conditions, multifunctional steering wheels, seat controls Top column modules e.g. direction indicator, wiper control Gear stick position sensing Applications Automotive Automotive body control module (BCM) High-performance cockpit controller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W2B6 A3 - TLE493D-W2B6 A3 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W2B6 A3
TLE493D-W2B6 A3
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W2B6 A3 TLE493D-W2B6 A3
XENSIV™ - TLE493D-W2B6 A3 3D magnetic sensor with extremely low-power consumption and ultra-small package Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within its small 6-pin package the sensor provides direct measurement of the x-, y-, and z components of a magnetic field. Thus the sensor family is ideally suited for the measurement of: 3 dimensional movement within a magnetic field Linear slide movement 360° angle rotation By combining 3-axis measurement in a small package, with low power consumption, the TLE493D sensors provide a contactless position sensing alternative to applications which traditionally use mechanical or optical solutions. The system size for these applications can be reduced as magnetic threshold stability over temperature provides a highly accurate and more robust solution for those systems. Infineon’s sensor provides a standard 2-wire digital I2C communication interface, which enables a bi-directional communication between the sensor and microcontroller. In keeping with the highest quality standards and environmental regulations, the sensor is RoHs compliant, JESD47 or AEC-Q100 qualified and supports system according functional safety standard ISO 26262. TLE493D-W2B6 is available in 4 different variants ending with A0, A1, A2 or A3. The underlying feature is the so called Bus mode configuration of this device. It’s possible to connect up to 4 sensors to one I²C bus. The specific addressing is then done via 4 different variants. TLE493D-W2B6 A0, link to TLE493D-W2B6 A1, link to TLE493D-W2B6 A2, link to TLE493D-W2B6 A3 Summary of Features 3D magnetic flux density sensing of ±160mT Programmable flux resolution down to 65µT (typ.) X-Y angular measurement mode Diagnostic measurements to check digital parts, analog parts and Hall probe of the sensor Power down mode with 7nA (typ) power consumption 12-bit data resolution for each measurement direction plus 10-bit temperature sensor Variable update frequencies and power modes (configurable during operation) Temperature range Tj=-40 °C…125°C, supply voltage range = 2.8V…3.5V Triggering by external µC possible via I2C protocol Interrupt signal to indicate a valid measurement to the microcontroller Benefits Component reduction due to 3D magnetic measurement principle Wide application range addressable due to high flexibility Platform adaptability due to device configurability Supporting functional safety by means of integrated diagnostics Very low system power consumption due to Wake Up mode Disturbance of smaller stray fields are neglectable compared to the high magnetic flux measurement range Potential Applications Control elements for infotainment/navigat ion systems, air conditions, multifunctional steering wheels, seat controls Top column modules e.g. direction indicator, wiper control Gear stick position sensing Applications Automotive Automotive body control module (BCM) High-performance cockpit controller

XENSIV™ - TLE493D-W2B6 A3 3D magnetic sensor with extremely low-power consumption and ultra-small package

Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within its small 6-pin package the sensor provides direct measurement of the x-, y-, and z components of a magnetic field.
Thus the sensor family is ideally suited for the measurement of:

  • 3 dimensional movement within a magnetic field
  • Linear slide movement
  • 360° angle rotation

By combining 3-axis measurement in a small package, with low power consumption, the TLE493D sensors provide a contactless position sensing alternative to applications which traditionally use mechanical or optical solutions. The system size for these applications can be reduced as magnetic threshold stability over temperature provides a highly accurate and more robust solution for those systems.
Infineon’s sensor provides a standard 2-wire digital I2C communication interface, which enables a bi-directional communication between the sensor and microcontroller.
In keeping with the highest quality standards and environmental regulations, the sensor is RoHs compliant, JESD47 or AEC-Q100 qualified and supports system according functional safety standard ISO 26262.

TLE493D-W2B6 is available in 4 different variants ending with A0, A1, A2 or A3. The underlying feature is the so called Bus mode configuration of this device. It’s possible to connect up to 4 sensors to one I²C bus. The specific addressing is then done via 4 different variants.

  • TLE493D-W2B6 A0, link to
  • TLE493D-W2B6 A1, link to
  • TLE493D-W2B6 A2, link to
  • TLE493D-W2B6 A3

Summary of Features

  • 3D magnetic flux density sensing of ±160mT
  • Programmable flux resolution down to 65µT (typ.)
  • X-Y angular measurement mode
  • Diagnostic measurements to check digital parts, analog parts and Hall probe of the sensor
  • Power down mode with 7nA (typ) power consumption
  • 12-bit data resolution for each measurement direction plus 10-bit temperature sensor
  • Variable update frequencies and power modes (configurable during operation)
  • Temperature range Tj=-40 °C…125°C, supply voltage range = 2.8V…3.5V
  • Triggering by external µC possible via I2C protocol
  • Interrupt signal to indicate a valid measurement to the microcontroller

Benefits

  • Component reduction due to 3D magnetic measurement principle
  • Wide application range addressable due to high flexibility
  • Platform adaptability due to device configurability
  • Supporting functional safety by means of integrated diagnostics
  • Very low system power consumption due to Wake Up mode
  • Disturbance of smaller stray fields are neglectable compared to the high magnetic flux measurement range

Potential Applications

  • Control elements for infotainment/navigation systems, air conditions, multifunctional steering wheels, seat controls
  • Top column modules e.g. direction indicator, wiper control
  • Gear stick position sensing

Applications

  • Automotive
  • Automotive body control module (BCM)
  • High-performance cockpit controller
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE493D-W2B6 A3
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W2B6 A3
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966KHTSA1 - 1108704-TLE4966KHTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting 6-TSOP
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
Input Voltage 4.5 to 20 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 2.7 to 18 volts
View Details
Hall Effect Sw, Unipolar, 7.5G, Sot-23-3 Rohs Compliant Infineon - 38AJ4412 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
2 suppliers