Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4959-5U-SP TLE4959-5U-SP

Description
XENSIV™ - TLE4959-5U-SP magnetic speed sensor with large operating air-gap The Infineon XENSIV TLE4959-5U-SP is an integrated differential Hall speed sensor ideally suited for transmission applications. The sensors´ basic function is to provide information about rotational speed and direction of rotation to the transmission control unit. The product includes a sophisticated algorithm which actively suppresses vibration while keeping excellent airgap performance. The product is qualified for automotive usage. Summary of Features Hall based differential speed sensor High magnetic sensitivity Large operating air-gap Dynamic self-calibration principle Adaptive hysteresis High vibration suppression capabilities Three wire voltage interface Magnetic encoder and ferromagnetic wheel application High immunity against ESD, EMC and mechanical stress, improved voltage dropout capability Automotive operating temperature range 4-pin package PG-SSO-4-1 Green Product (RoHS compliant) AEC Qualified Potential Applications Automatic transmission systems Pole wheel applications Steel/tooth wheel applications Applications Automatic transmission hydraulic system Automotive
Request a Quote Datasheet
Description
XENSIV™ - TLE4959-5U-SP magnetic speed sensor with large operating air-gap The Infineon XENSIV TLE4959-5U-SP is an integrated differential Hall speed sensor ideally suited for transmission applications. The sensors´ basic function is to provide information about rotational speed and direction of rotation to the transmission control unit. The product includes a sophisticated algorithm which actively suppresses vibration while keeping excellent airgap performance. The product is qualified for automotive usage. Summary of Features Hall based differential speed sensor High magnetic sensitivity Large operating air-gap Dynamic self-calibration principle Adaptive hysteresis High vibration suppression capabilities Three wire voltage interface Magnetic encoder and ferromagnetic wheel application High immunity against ESD, EMC and mechanical stress, improved voltage dropout capability Automotive operating temperature range 4-pin package PG-SSO-4-1 Green Product (RoHS compliant) AEC Qualified Potential Applications Automatic transmission systems Pole wheel applications Steel/tooth wheel applications Applications Automatic transmission hydraulic system Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4959-5U-SP - TLE4959-5U-SP - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4959-5U-SP
TLE4959-5U-SP
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4959-5U-SP TLE4959-5U-SP
XENSIV™ - TLE4959-5U-SP magnetic speed sensor with large operating air-gap The Infineon XENSIV TLE4959-5U-SP is an integrated differential Hall speed sensor ideally suited for transmission applications. The sensors´ basic function is to provide information about rotational speed and direction of rotation to the transmission control unit. The product includes a sophisticated algorithm which actively suppresses vibration while keeping excellent airgap performance. The product is qualified for automotive usage. Summary of Features Hall based differential speed sensor High magnetic sensitivity Large operating air-gap Dynamic self-calibration principle Adaptive hysteresis High vibration suppression capabilities Three wire voltage interface Magnetic encoder and ferromagnetic wheel application High immunity against ESD, EMC and mechanical stress, improved voltage dropout capability Automotive operating temperature range 4-pin package PG-SSO-4-1 Green Product (RoHS compliant) AEC Qualified Potential Applications Automatic transmission systems Pole wheel applications Steel/tooth wheel applications Applications Automatic transmission hydraulic system Automotive

XENSIV™ - TLE4959-5U-SP magnetic speed sensor with large operating air-gap

The Infineon XENSIV TLE4959-5U-SP is an integrated differential Hall speed sensor ideally suited for transmission applications. The sensors´ basic function is to provide information about rotational speed and direction of rotation to the transmission control unit. The product includes a sophisticated algorithm which actively suppresses vibration while keeping excellent airgap performance. The product is qualified for automotive usage.


Summary of Features

  • Hall based differential speed sensor
  • High magnetic sensitivity
  • Large operating air-gap
  • Dynamic self-calibration principle
  • Adaptive hysteresis
  • High vibration suppression capabilities
  • Three wire voltage interface
  • Magnetic encoder and ferromagnetic wheel application
  • High immunity against ESD, EMC and mechanical stress, improved voltage dropout capability
  • Automotive operating temperature range
  • 4-pin package PG-SSO-4-1
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Automatic transmission systems
  • Pole wheel applications
  • Steel/tooth wheel applications

Applications

  • Automatic transmission hydraulic system
  • Automotive
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE4959-5U-SP
Product Name Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4959-5U-SP
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4997A8 - TLE4997A8 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966K - TLE4966K - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details