Operational Amplifier, 1 Func, 800uV Offset-Max, BIMOS, PDSO6
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT
IC OPAMP GP 1 CIRCUIT 6SOT Product overview: ISL28166FHZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28166FHZ-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 125476-ISL28166FHZ-T
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 1.14nA
Voltage - Input Offset: 7μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.4 V to 5 V, ±1.2 V to 2.5 V
Operating Supply Current: 39μA
Channel Output Current: 31mA
Gain Bandwidth Product (GBP): 250kHz
Alternative Parts (Cross-Reference): OPA322SAIDBVR; ISL28168FHZ-T7; ISL28136FHZ-T7A; ISL28166FHZ-T7;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT
IC OPAMP GP 1 CIRCUIT 6SOT
IC OPAMP GP 1 CIRCUIT 6SOT
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28166FHZ-T7 | ISL28166FHZ-T7TR-ND | 687-ISL28166FHZ-T7 | 125476-ISL28166FHZ-T7 | ISL28166FHZ-T7 | ISL28166FHZ-T7 | ISL28166FHZ-T7 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28166FHZ-T7 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||
| Package Type | SOP; TSOP5/6 | SOT; SOT-23-6 | Tape & Reel (TR) | SOT; SOT23; SOT-23-6 | SOT; SOT23; SOT-23-6 | SOT-23-6 | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed; Obsolete | Removed | |||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.0390 milliamps | 0.0390 milliamps | 0.0390 milliamps | 0.0390 milliamps |