Renesas Electronics Corporation 12-Bit, 1MSPS SAR ADCs ISL267450IUZ-T

Description
The ISL267450 is a 12-bit, 1MSPS sampling SAR-type ADC with a differential input span of 2*VREF volts. The ISL267450 features excellent linearity over supply and temperature variations and is drop-in compatible with the AD7450. The device can operate from a supply voltage of either 5V or 3V and maintain measurement accuracy with input signals up to the supply rails. The serial digital interface is SPI compatible and is easily interfaced to popular FPGAs and microcontrollers. Power dissipation is 9.0mW at a sampling rate of 1MSPS, and just 5µW between conversions utilizing Auto Power-Down mode (with a 3V supply). The ISL267450 is available in 8 Ld SOIC or MSOP packages, and are specified for operation over the Industrial temperature range (–40°C to +85°C).
Request a Quote Datasheet
Description
The ISL267450 is a 12-bit, 1MSPS sampling SAR-type ADC with a differential input span of 2*VREF volts. The ISL267450 features excellent linearity over supply and temperature variations and is drop-in compatible with the AD7450. The device can operate from a supply voltage of either 5V or 3V and maintain measurement accuracy with input signals up to the supply rails. The serial digital interface is SPI compatible and is easily interfaced to popular FPGAs and microcontrollers. Power dissipation is 9.0mW at a sampling rate of 1MSPS, and just 5µW between conversions utilizing Auto Power-Down mode (with a 3V supply). The ISL267450 is available in 8 Ld SOIC or MSOP packages, and are specified for operation over the Industrial temperature range (–40°C to +85°C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-Bit, 1MSPS SAR ADCs - ISL267450IUZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
12-Bit, 1MSPS SAR ADCs
ISL267450IUZ-T
12-Bit, 1MSPS SAR ADCs ISL267450IUZ-T
The ISL267450 is a 12-bit, 1MSPS sampling SAR-type ADC with a differential input span of 2*VREF volts. The ISL267450 features excellent linearity over supply and temperature variations and is drop-in compatible with the AD7450. The device can operate from a supply voltage of either 5V or 3V and maintain measurement accuracy with input signals up to the supply rails. The serial digital interface is SPI compatible and is easily interfaced to popular FPGAs and microcontrollers. Power dissipation is 9.0mW at a sampling rate of 1MSPS, and just 5µW between conversions utilizing Auto Power-Down mode (with a 3V supply). The ISL267450 is available in 8 Ld SOIC or MSOP packages, and are specified for operation over the Industrial temperature range (–40°C to +85°C).

The ISL267450 is a 12-bit, 1MSPS sampling SAR-type ADC with a differential input span of 2*VREF volts. The ISL267450 features excellent linearity over supply and temperature variations and is drop-in compatible with the AD7450. The device can operate from a supply voltage of either 5V or 3V and maintain measurement accuracy with input signals up to the supply rails.
The serial digital interface is SPI compatible and is easily interfaced to popular FPGAs and microcontrollers. Power dissipation is 9.0mW at a sampling rate of 1MSPS, and just 5µW between conversions utilizing Auto Power-Down mode (with a 3V supply).
The ISL267450 is available in 8 Ld SOIC or MSOP packages, and are specified for operation over the Industrial temperature range (–40°C to +85°C).

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ISL267450IUZ-T-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ISL267450IUZ-T-ND
Analog to Digital Converters (ADC) ISL267450IUZ-T-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ISL267450IUZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ISL267450IUZ-T
Analog to Digital Converters (ADC) ISL267450IUZ-T
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ISL267450IUZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ISL267450IUZ-T
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ISL267450IUZ-T
IC ADC 12BIT SAR 8MSOP

IC ADC 12BIT SAR 8MSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ISL267450IUZ-T - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ISL267450IUZ-T
Data Acquisition - Analog to Digital Converters (ADC) ISL267450IUZ-T
IC ADC 12BIT SAR 8MSOP

IC ADC 12BIT SAR 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ISL267450IUZ-T ISL267450IUZ-T-ND ISL267450IUZ-T ISL267450IUZ-T ISL267450IUZ-T
Product Name 12-Bit, 1MSPS SAR ADCs Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Resolution 12 bits 12 bits 12 bits
DNL 0.9500 LSB
INL 1 LSB
Dissipation 3.75 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - 5962-9468602MYA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers