The ISL26310FBZ-T7A is a 12-bit, low-power analog-to-digital converter (ADC) from Quarktwin Technology Ltd. It features a sampling rate of 125 kSPS and supports single-ended and differential inputs. This ADC is part of a pin-compatible family, allowing for easy design upgrades across various applications. It operates with a supply voltage range of 2.7V to 5.25V and consumes a typical power of 11mW during operation, with a power-down current of 8µA between conversions. The device is designed for high measurement accuracy, with excellent differential non-linearity of 0.7 LSB maximum and low total harmonic distortion of -86 dB typical. It is compatible with SPI digital interfaces, making it suitable for integration with microcontrollers and FPGAs. The ISL26310FBZ-T7A is rated for operation over an industrial temperature range of -40°C to +125°C and offers robust ESD protection with a 5kV Human Body Model rating. This ADC is ideal for applications in industrial process control, energy measurement, and multichannel data acquisition systems.
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 12BIT SAR 8SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ISL26310FBZ-T7A | ISL26310FBZ-T7A |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| Resolution | 12 bits | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |