The ISL26102 and ISL26104 provide a low-noise programmable gain amplifier along with a 24-bit Delta-Sigma Analog-to-Digital Converter with two channel (ISL26102) or four channel (ISL26104) differential, multiplexed inputs. The devices feature exceptional noise performance for conversion rates ranging from 2.5Sps to 4kSps.
The on-chip low-noise programmable-gain amplifier provides gains ranging from 1 to 128, which supports ±19.5mVFS from a 5V reference. The high input impedance allows direct connection of sensors such as load cell bridges to ensure the specified measurement accuracy without additional circuitry.
The Delta-Sigma ADC features a 3rd-order modulator providing up to 21.5 bit noise-free performance (10Sps), with user-selectable word rates. The converter can be operated from an external clock source, an external crystal (typically 4.9152MHz), or the on-chip oscillator.
The ISL26102 and ISL26104 offer a simple-to-use serial interface.
The ISL26102 and ISL26104 are available in a Thin Shrink Small Outline Package (TSSOP). The devices are specified for operation over the automotive temperature range (-40°C to +105°C).
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-TSSOP
IC ADC 24BIT SIGMA-DELTA 28TSSOP Product overview: ISL26104AVZ-T from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ISL26104AVZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 921819-ISL26104AVZ-T
Operating Temperature Range: -40°C ~ 105°C
Features: 24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-TSSOP
Package: Reel - TR
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: ISL26104
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-TSSOP
IC ADC 24BIT SIGMA-DELTA 28TSSOP
IC ADC 24BIT SIGMA-DELTA 28TSSOP
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ISL26104AVZ-T | ISL26104AVZ-T-ND | 700-ISL26104AVZ-T | 921819-ISL26104AVZ-T | ISL26104AVZ-T | ISL26104AVZ-T | ISL26104AVZ-T |
| Product Name | Low-Noise 24-bit Delta Sigma ADC | Analog to Digital Converters (ADC) | 24BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ISL26104AVZ-T | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | SOP; SSOP; TSSOP; 28-TSSOP | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | |
| Resolution | 24 bits | 24 bits | 24 bits | ||||
| Dissipation | 33.75 milliwatts | ||||||
| Interface Type | SPI; SPI | SPI | SPI; SPI | ||||
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |