Renesas Electronics Corporation Gate Drivers ISL2111BR4Z-T

Description
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (4x4)
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - ISL2111BR4Z-T-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
ISL2111BR4Z-T-ND
Gate Drivers ISL2111BR4Z-T-ND
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (4x4)

Half-Bridge Gate Driver IC Non-Inverting 8-DFN (4x4)

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-ISL2111BR4Z-T
Gate Driver IC 730-ISL2111BR4Z-T
IC GATE DRVR HALF-BRIDGE 8DFN Product overview: ISL2111BR4Z-T from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL2111BR4Z-T can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8DFN Product overview: ISL2111BR4Z-T from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL2111BR4Z-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - ISL2111BR4Z-T - 777291-ISL2111BR4Z-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL2111BR4Z-T
777291-ISL2111BR4Z-T
PMIC - PMIC - Gate Drivers - ISL2111BR4Z-T 777291-ISL2111BR4Z-T
Manufacturer: Intersil Win Source Part Number: 777291-ISL2111BR4Z-T Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 8 V ~ 14 V Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.4V, 2.2V Current - Peak Output (Source, Sink): 3A, 4A High Side Voltage - Max (Bootstrap): 114V Rise / Fall Time (Typ): 9ns, 7.5ns Family Name: ISL2111 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (4x4) Alternative Parts (Cross-Reference): LM5101ASD-1; LM5101ASDX-1; MAX15018AASA+; MAX15019AASA+T; Introduction Date: March 29, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777291-ISL2111BR4Z-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 8 V ~ 14 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.4V, 2.2V
Current - Peak Output (Source, Sink): 3A, 4A
High Side Voltage - Max (Bootstrap): 114V
Rise / Fall Time (Typ): 9ns, 7.5ns
Family Name: ISL2111
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (4x4)
Alternative Parts (Cross-Reference): LM5101ASD-1; LM5101ASDX-1; MAX15018AASA+; MAX15019AASA+T;
Introduction Date: March 29, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Drivers - ISL2111BR4Z-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL2111BR4Z-T
Gate Drivers ISL2111BR4Z-T
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (4x4)

Half-Bridge Gate Driver IC Non-Inverting 8-DFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
ISL2111BR4Z-T
Gate Drivers ISL2111BR4Z-T
Gate Drivers 100V/4A Half Bridge Driver,TTL Inputs

Gate Drivers 100V/4A Half Bridge Driver,TTL Inputs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number ISL2111BR4Z-T-ND 730-ISL2111BR4Z-T 777291-ISL2111BR4Z-T ISL2111BR4Z-T ISL2111BR4Z-T
Product Name Gate Drivers Gate Driver IC PMIC - PMIC - Gate Drivers - ISL2111BR4Z-T Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 4 amps 4 amps 4 amps 4 amps
Supply Voltage 8 to 14 volts 8 to 14 volts 8 to 14 volts 8 to 14 volts
Rise Time 9 ns 9 ns 9 ns 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8434EESTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Current 0.0300 amps
View Details
Gate Drivers - 448-2ED2778S01GXTMA1-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 8 amps
View Details
 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
Gate Driver IC - SI8220BB-D-ISR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 2.5 amps
View Details
3 suppliers