IC GATE DRVR LOW-SIDE DSO8 Product overview: 2EDN8523FXTMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2EDN8523FXTMA1 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting PG-DSO-8
Low-Side Gate Driver IC Inverting PG-DSO-8
MOSFET DRIVER, 2-CH, LOW SIDE, DSO-8; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Driver Case Style:DSO; No. of Pins:8Pins; Input Delay:19ns; Output Delay:19ns; Operating RoHS Compliant: Yes
Low-Side Gate Driver IC Inverting PG-DSO-8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-2EDN8523FXTMA1 | 2EDN8523FXTMA1CT-ND | 96Y6057 | 2EDN8523FXTMA1 | 2EDN8523FXTMA1 |
| Product Name | Gate Driver IC | Gate Drivers | Mosfet Driver, 2-Ch, Low Side, Dso-8; Driver Configuration Infineon | Gate Drivers | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | |
| Number of Outputs | 2; 2 | ||||
| Output Configuration | Inverting; Inverting | Inverting | Inverting | ||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | |
| Supply Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts |