Renesas Electronics Corporation Precision Low Power FGA Voltage References ISL60002BAH333Z-TK

Description
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet
Description
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Low Power FGA Voltage References - ISL60002BAH333Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Precision Low Power FGA Voltage References
ISL60002BAH333Z-TK
Precision Low Power FGA Voltage References ISL60002BAH333Z-TK
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current.
Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems.
Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ISL60002BAH333Z-TK - 017939-ISL60002BAH333Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL60002BAH333Z-TK
017939-ISL60002BAH333Z-TK
PMIC - PMIC - Voltage Reference - ISL60002BAH333Z-TK 017939-ISL60002BAH333Z-TK
Manufacturer: Intersil Win Source Part Number: 017939-ISL60002BAH33 3Z-TK Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.03% Temperature Coefficient: 20ppm/°C Voltage - Input: 3.5 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 30μVp-p Family Name: ISL60002 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 700nA Alternative Parts (Cross-Reference): CAT8900A330TBIT3; REF3033TB-GT3; REF3133AIDBZT; REF2933AIDBZR; Introduction Date: January 19, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 017939-ISL60002BAH333Z-TK
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.03%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 3.5 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Family Name: ISL60002
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 700nA
Alternative Parts (Cross-Reference): CAT8900A330TBIT3; REF3033TB-GT3; REF3133AIDBZT; REF2933AIDBZR;
Introduction Date: January 19, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ISL60002BAH333Z-TK
SOT23 Precision Voltage Reference IC 693-ISL60002BAH333Z-TK
IC VREF SERIES 0.03% SOT23-3 Product overview: ISL60002BAH333Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002BAH333Z- TK can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.03% SOT23-3 Product overview: ISL60002BAH333Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002BAH333Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - ISL60002BAH333Z-TKDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002BAH333Z-TKDKR-ND
Voltage Reference ISL60002BAH333Z-TKDKR-ND
Series Voltage Reference IC Fixed 3.3V V ±0.03% 20mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±0.03% 20mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL60002BAH333Z-TKCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002BAH333Z-TKCT-ND
Voltage Reference ISL60002BAH333Z-TKCT-ND
Series Voltage Reference IC Fixed 3.3V V ±0.03% 20mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±0.03% 20mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL60002BAH333Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002BAH333Z-TKTR-ND
Voltage Reference ISL60002BAH333Z-TKTR-ND
Series Voltage Reference IC Fixed 3.3V V ±0.03% 20mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±0.03% 20mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - ISL60002BAH333Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL60002BAH333Z-TK
PMIC - Voltage Reference ISL60002BAH333Z-TK
IC VREF SERIES 0.03% SOT23-3

IC VREF SERIES 0.03% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
ISL60002BAH333Z-TK
Voltage References ISL60002BAH333Z-TK
Voltage References PBFREE PRECISION 3 3V HI OUTPUT FGA VF

Voltage References PBFREE PRECISION 3 3V HI OUTPUT FGA VF

Buy Now Datasheet
Voltage Reference, 3.3V, 20Ppm/c, 1Mv, 3-Sot-23; Voltage Reference Type Renesas - 65T7209 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, 3.3V, 20Ppm/c, 1Mv, 3-Sot-23; Voltage Reference Type Renesas
65T7209
Voltage Reference, 3.3V, 20Ppm/c, 1Mv, 3-Sot-23; Voltage Reference Type Renesas 65T7209
VOLTAGE REFERENCE, 3.3V, 20ppm/C, 1mV, 3-SOT-23; Voltage Reference Type:Series - Fixed; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

VOLTAGE REFERENCE, 3.3V, 20ppm/C, 1mV, 3-SOT-23; Voltage Reference Type:Series - Fixed; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Series, 3.3V, Sot-23-3; Voltage Reference Type Renesas - 79K3025 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 3.3V, Sot-23-3; Voltage Reference Type Renesas
79K3025
Voltage Ref, Series, 3.3V, Sot-23-3; Voltage Reference Type Renesas 79K3025
VOLTAGE REF, SERIES, 3.3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL60002 FGA Series; Reference Voltage:3.3V; Initial Accuracy:1mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SERIES, 3.3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL60002 FGA Series; Reference Voltage:3.3V; Initial Accuracy:1mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Volt Ref, Series Fixed, 3.3V, 85Deg C Rohs Compliant Renesas - 85AJ3021 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Series Fixed, 3.3V, 85Deg C Rohs Compliant Renesas
85AJ3021
Volt Ref, Series Fixed, 3.3V, 85Deg C Rohs Compliant Renesas 85AJ3021
VOLT REF, SERIES - FIXED, 3.3V, 85DEG C ROHS COMPLIANT: YES

VOLT REF, SERIES - FIXED, 3.3V, 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ISL60002BAH333Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ISL60002BAH333Z-TK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ISL60002BAH333Z-TK
IC VREF SERIES 0.03% SOT23-3

IC VREF SERIES 0.03% SOT23-3

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL60002BAH333Z-TK 017939-ISL60002BAH333Z-TK 693-ISL60002BAH333Z-TK ISL60002BAH333Z-TKDKR-ND ISL60002BAH333Z-TK ISL60002BAH333Z-TK 65T7209 79K3025 85AJ3021 ISL60002BAH333Z-TK
Product Name Precision Low Power FGA Voltage References PMIC - PMIC - Voltage Reference - ISL60002BAH333Z-TK SOT23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Voltage References Voltage Reference, 3.3V, 20Ppm/c, 1Mv, 3-Sot-23; Voltage Reference Type Renesas Voltage Ref, Series, 3.3V, Sot-23-3; Voltage Reference Type Renesas Volt Ref, Series Fixed, 3.3V, 85Deg C Rohs Compliant Renesas Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT3 SOT23; Other; SOT-23-3 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 3.3 volts 3.3 volts 3.3 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 9.00E-4 mA 7.00E-4 mA 7.00E-4 mA 7.00E-4 mA
Accuracy 0.0300 % 0.0300 %
Unlock Full Specs
to access all available technical data

Similar Products

LM336-5.0 5.0V Reference Diode - LM336BM-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
11 suppliers
Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
PMIC - Voltage Reference - AD589JRZ - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Voltage Reference - X60008EIS8-41-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 20 ppm/C
View Details
3 suppliers