Renesas Electronics Corporation Interface Transceiver IC ISL1557IUEZ-T7

Description
IC TELECOM INTERFACE 10HMSOP Product overview: ISL1557IUEZ-T7 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ISL1557IUEZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 10HMSOP Product overview: ISL1557IUEZ-T7 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ISL1557IUEZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-ISL1557IUEZ-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ISL1557IUEZ-T7
Interface Transceiver IC 702-ISL1557IUEZ-T7
IC TELECOM INTERFACE 10HMSOP Product overview: ISL1557IUEZ-T7 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ISL1557IUEZ-T7 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 10HMSOP Product overview: ISL1557IUEZ-T7 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ISL1557IUEZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - ISL1557IUEZ-T7 - 017900-ISL1557IUEZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ISL1557IUEZ-T7
017900-ISL1557IUEZ-T7
Interface - Interface - Telecom - ISL1557IUEZ-T7 017900-ISL1557IUEZ-T7
Manufacturer: Intersil Win Source Part Number: 017900-ISL1557IUEZ-T 7 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-HMSOP Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 4.5 V to 12 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 017900-ISL1557IUEZ-T7
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-HMSOP
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 4.5 V to 12 V
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - ISL1557IUEZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 10-HMSOP

Telecom IC Line Interface Unit (LIU) 10-HMSOP

Buy Now Datasheet
Telecom - ISL1557IUEZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 10-HMSOP

Telecom IC Line Interface Unit (LIU) 10-HMSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - ISL1557IUEZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ISL1557IUEZ-T7
Integrated Circuits (ICs) - Interface - Telecom ISL1557IUEZ-T7
LINE DRIVER/RECEIVER

LINE DRIVER/RECEIVER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-ISL1557IUEZ-T7 017900-ISL1557IUEZ-T7 ISL1557IUEZ-T7 ISL1557IUEZ-T7
Product Name Interface Transceiver IC Interface - Interface - Telecom - ISL1557IUEZ-T7 Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
Power Switch ICs - 1658346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type MSOP; Msop 8ep
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - CODECs - AD74111YRU-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details