IC DRIVER 2/0 24QFN Product overview: ISL1533AIRZ-T13 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL1533AIRZ-T13 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875540-ISL1533AIRZ-T
Operating Temperature Range: -40°C ~ 85°C
Features: 2/0 Driver - 24-QFN (4x5)
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ISL1533
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x5)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-ISL1533AIRZ-T13 | 875540-ISL1533AIRZ-T13 | ISL1533AIRZ-T13 |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - ISL1533AIRZ-T13 | Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips |
| Device Type | Transceiver | Sensor Interface |