Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL15102AIRZ ISL15102AIRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 807171-ISL15102AIRZ Packaging: Tube Type: Driver Mounting Style: SMD Number of Drivers/Receivers: 2/0 Supplier Device Package: 24-QFN (4x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V ~ 28V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 807171-ISL15102AIRZ Packaging: Tube Type: Driver Mounting Style: SMD Number of Drivers/Receivers: 2/0 Supplier Device Package: 24-QFN (4x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V ~ 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL15102AIRZ - 807171-ISL15102AIRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL15102AIRZ
807171-ISL15102AIRZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL15102AIRZ 807171-ISL15102AIRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 807171-ISL15102AIRZ Packaging: Tube Type: Driver Mounting Style: SMD Number of Drivers/Receivers: 2/0 Supplier Device Package: 24-QFN (4x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V ~ 28V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 807171-ISL15102AIRZ
Packaging: Tube
Type: Driver
Mounting Style: SMD
Number of Drivers/Receivers: 2/0
Supplier Device Package: 24-QFN (4x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8V ~ 28V

Buy Now
Interface Transceiver IC - 710-ISL15102AIRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-ISL15102AIRZ
Interface Transceiver IC 710-ISL15102AIRZ
IC DRIVER 2/0 24QFN Product overview: ISL15102AIRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL15102AIRZ can be used for catalog matching and distributor lookup.

IC DRIVER 2/0 24QFN Product overview: ISL15102AIRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL15102AIRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL15102AIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL15102AIRZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL15102AIRZ
IC DRIVER 2/0 24QFN

IC DRIVER 2/0 24QFN

Supplier's Site
Differential Line Driver, 900V/us, Qfn24; Device Type Renesas - 49AC8018 - Newark, An Avnet Company
Chicago, IL, United States
Differential Line Driver, 900V/us, Qfn24; Device Type Renesas
49AC8018
Differential Line Driver, 900V/us, Qfn24; Device Type Renesas 49AC8018
DIFFERENTIAL LINE DRIVER, 900V/US, QFN24; Device Type:Differential Line Driver; IC Interface Type:-; Supply Voltage Min:8V; Supply Voltage Max:28V; Driver Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

DIFFERENTIAL LINE DRIVER, 900V/US, QFN24; Device Type:Differential Line Driver; IC Interface Type:-; Supply Voltage Min:8V; Supply Voltage Max:28V; Driver Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 807171-ISL15102AIRZ 710-ISL15102AIRZ ISL15102AIRZ 49AC8018
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL15102AIRZ Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Differential Line Driver, 900V/us, Qfn24; Device Type Renesas
Device Type Receiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 8V ~ 28V Other; 8V ~ 28V Other Other; 8V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2435-D2-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface module - 289-403 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Power Switch ICs - 1223387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type Sot-26
View Details