Manufacturer: Intersil
Win Source Part Number: 122229-IS82C59AZX96
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 750
IC INTERFACE SPECIALIZED 28PLCC
IC INTERFACE SPECIALIZED 28PLCC
IC INTERFACE SPECIALIZED 28PLCC
Interface 28-PLCC (11.51x11.51)
Interface - I/O Expanders PERIPH INT CNTRLR 5V 8MHZ 28PLCC IND
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 122229-IS82C59AZX96 | IS82C59AZX96 | IS82C59AZX96 | IS82C59AZX96 | IS82C59AZX96 | IS82C59AZX96 |
| Product Name | Interface - Interface - Specialized - IS82C59AZX96 | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - I/O Expanders |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V |