Renesas Electronics Corporation Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IS82C54Z IS82C54Z

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189394-IS82C54Z Packaging: Tube Type: Programmable Timer Mounting Style: SMD Frequency: 8MHz Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control Family Part Number: 82C54 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189394-IS82C54Z Packaging: Tube Type: Programmable Timer Mounting Style: SMD Frequency: 8MHz Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control Family Part Number: 82C54 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IS82C54Z - 1189394-IS82C54Z - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IS82C54Z
1189394-IS82C54Z
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IS82C54Z 1189394-IS82C54Z
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189394-IS82C54Z Packaging: Tube Type: Programmable Timer Mounting Style: SMD Frequency: 8MHz Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control Family Part Number: 82C54 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189394-IS82C54Z
Packaging: Tube
Type: Programmable Timer
Mounting Style: SMD
Frequency: 8MHz
Supply Current: 10mA
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control
Family Part Number: 82C54
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Programmable Timers and Oscillators - IS82C54Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
IS82C54Z
Programmable Timers and Oscillators IS82C54Z
Programmable Timer IC 8MHz 28-PLCC (11.51x11.51)

Programmable Timer IC 8MHz 28-PLCC (11.51x11.51)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - IS82C54Z - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
IS82C54Z
Clock/Timing - Programmable Timers and Oscillators IS82C54Z
IC OSC PROG TIMER 8MHZ 28PLCC

IC OSC PROG TIMER 8MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1189394-IS82C54Z IS82C54Z IS82C54Z
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IS82C54Z Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Programmable Timer Programmable Timer
Package / Form Factor Surface Mount Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Frequency 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - SIT9005AIF72D25DB100.000000D - 895178-SIT9005AIF72D25DB100.000000D - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details