Manufacturer: Intersil
Win Source Part Number: 132095-IS82C37A
Packaging: Tube/Rail
Applications: CMOS DMA Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 44PLCC
IC INTERFACE SPECIALIZED 44PLCC
CMOS DMA Controller Interface 44-PLCC (16.58x16.58)
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 132095-IS82C37A | IS82C37A | IS82C37A | IS82C37A |
| Product Name | Interface - Interface - Specialized - IS82C37A | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other | Other; 4.5V ~ 5.5V |