Renesas Electronics Corporation 10MHZ Clock and Timing IC IP82C54-10

Description
IC OSC PROG TIMER 10MHZ 24DIP Product overview: IP82C54-10 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-IP82C54-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OSC PROG TIMER 10MHZ 24DIP Product overview: IP82C54-10 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-IP82C54-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MHZ Clock and Timing IC - 689-IP82C54-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ Clock and Timing IC
689-IP82C54-10
10MHZ Clock and Timing IC 689-IP82C54-10
IC OSC PROG TIMER 10MHZ 24DIP Product overview: IP82C54-10 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-IP82C54-10 can be used for catalog matching and distributor lookup.

IC OSC PROG TIMER 10MHZ 24DIP Product overview: IP82C54-10 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-IP82C54-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - IP82C54-10-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
IP82C54-10-ND
Programmable Timers and Oscillators IP82C54-10-ND
Programmable Timer IC 10MHz 24-PDIP

Programmable Timer IC 10MHz 24-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IP82C54-10
1185952-IP82C54-10
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IP82C54-10 1185952-IP82C54-10
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1185952-IP82C54-10 Packaging: Tube Type: Programmable Timer Mounting Style: Through Hole Frequency: 10MHz Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 24-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-DIP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 82C54 Manufacturer Pack Quantity: 165 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1185952-IP82C54-10
Packaging: Tube
Type: Programmable Timer
Mounting Style: Through Hole
Frequency: 10MHz
Supply Current: 10mA
Categories: Integrated Circuits
Supplier Device Package: 24-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-DIP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: 82C54
Manufacturer Pack Quantity: 165
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category IC Timers IC Timers IC Timers
Product Number 689-IP82C54-10 IP82C54-10-ND 1185952-IP82C54-10
Product Name 10MHZ Clock and Timing IC Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IP82C54-10
Package Type Tube Through Hole; DIP; "24-DIP (0.600"", 15.24mm)" DIP
Unlock Full Specs
to access all available technical data

Similar Products

Dual CMOS Analog RC Timer - ALD7556SBL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type SOIC; SOIC14
Supply Voltage 2 to 10 volts
View Details
2 suppliers
Specs
Package Type DIP; 24-CDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - 336-1099-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
5 suppliers