Rochester Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CNE4 TLC556CNE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 936702-TLC556CNE4 Series: LinCMOS™ Operating Temperature Range: 0°C ~ 70°C Features: 555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-PDIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936702-TLC556CNE4 Series: LinCMOS™ Operating Temperature Range: 0°C ~ 70°C Features: 555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-PDIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CNE4 - 936702-TLC556CNE4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CNE4
936702-TLC556CNE4
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CNE4 936702-TLC556CNE4
Manufacturer: Texas Instruments Win Source Part Number: 936702-TLC556CNE4 Series: LinCMOS™ Operating Temperature Range: 0°C ~ 70°C Features: 555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-PDIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 936702-TLC556CNE4
Series: LinCMOS™
Operating Temperature Range: 0°C ~ 70°C
Features: 555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-PDIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 25
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 936702-TLC556CNE4
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CNE4
Package Type DIP; PDIP; 14-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

 - MD8288/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Clock Generator
Package Type DIP
View Details
5 suppliers
SMD 200.0000MHZ Clock and Timing IC - 172-511BBA200M000BAG - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details
NE556 Dual Precision Timer - NE556NE4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,SSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
Dual CMOS Analog RC Timer - ALD7556PBL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type PDIP14
Supply Voltage 2 to 10 volts
View Details
2 suppliers