Renesas Electronics Corporation Embedded - Embedded - Microprocessors - IP80C88-2 IP80C88-2

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1185947-IP80C88-2 Packaging: Tube Core Processor: 80C88 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 8MHz Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Supplier Device Package: 40-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 80C88 Manufacturer Pack Quantity: 99 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1185947-IP80C88-2 Packaging: Tube Core Processor: 80C88 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 8MHz Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Supplier Device Package: 40-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 80C88 Manufacturer Pack Quantity: 99 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - IP80C88-2 - 1185947-IP80C88-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IP80C88-2
1185947-IP80C88-2
Embedded - Embedded - Microprocessors - IP80C88-2 1185947-IP80C88-2
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1185947-IP80C88-2 Packaging: Tube Core Processor: 80C88 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 8MHz Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Supplier Device Package: 40-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 80C88 Manufacturer Pack Quantity: 99 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1185947-IP80C88-2
Packaging: Tube
Core Processor: 80C88
Number of Cores/Bus Width: 1 Core, 16-Bit
Speed: 8MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Supplier Device Package: 40-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 40-DIP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: 80C88
Manufacturer Pack Quantity: 99
MSL Level: 1 (Unlimited)

Buy Now
Microprocessors - IP80C88-2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
IP80C88-2-ND
Microprocessors IP80C88-2-ND
80C88 Microprocessor IC - 1 Core, 16-Bit 8MHz 40-PDIP

80C88 Microprocessor IC - 1 Core, 16-Bit 8MHz 40-PDIP

Buy Now Datasheet
Singapore, Singapore
8MHZ Embedded Microprocessor MPU
694-IP80C88-2
8MHZ Embedded Microprocessor MPU 694-IP80C88-2
IC MPU 8MHZ 40DIP Product overview: IP80C88-2 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IP80C88-2 can be used for catalog matching and distributor lookup.

IC MPU 8MHZ 40DIP Product overview: IP80C88-2 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IP80C88-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - IP80C88-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
IP80C88-2
Microprocessors IP80C88-2
80C88 Microprocessor IC - 1 Core, 16-Bit 8MHz 40-PDIP

80C88 Microprocessor IC - 1 Core, 16-Bit 8MHz 40-PDIP

Buy Now Datasheet
Microprocessors - IP80C88-2 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
IP80C88-2
Microprocessors IP80C88-2
IC MPU 80C88 8MHZ 40DIP

IC MPU 80C88 8MHZ 40DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - IP80C88-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
IP80C88-2
Integrated Circuits (ICs) - Embedded - Microprocessors IP80C88-2
IC MPU 80C88 8MHZ 40DIP

IC MPU 80C88 8MHZ 40DIP

Supplier's Site
Embedded - Microprocessors - IP80C88-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
IP80C88-2
Embedded - Microprocessors IP80C88-2
IC MPU 80C88 8MHZ 40DIP

IC MPU 80C88 8MHZ 40DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1185947-IP80C88-2 IP80C88-2-ND 694-IP80C88-2 IP80C88-2 IP80C88-2 IP80C88-2 IP80C88-2
Product Name Embedded - Embedded - Microprocessors - IP80C88-2 Microprocessors 8MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 16-Bit 16-Bit 16-Bit; 1 Core, 16-Bit
Supply Voltage 5.0V 5V
Package Type DIP DIP; Other; "40-DIP (0.600"", 15.24mm)" Other; Tube DIP; Other; 40-DIP (0.600\", 15.24mm) DIP; Other; 40-DIP (0.600", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA722AHGABCRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details