Microchip Technology, Inc. 500MHZ Embedded Microprocessor MPU ATSAMA5D24C-CUR

Description
IC MPU SAMA5D2 500MHZ 256TFBGA Product overview: ATSAMA5D24C-CUR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D24C-CUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU SAMA5D2 500MHZ 256TFBGA Product overview: ATSAMA5D24C-CUR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D24C-CUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D24C-CUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ Embedded Microprocessor MPU
694-ATSAMA5D24C-CUR
500MHZ Embedded Microprocessor MPU 694-ATSAMA5D24C-CUR
IC MPU SAMA5D2 500MHZ 256TFBGA Product overview: ATSAMA5D24C-CUR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D24C-CUR can be used for catalog matching and distributor lookup.

IC MPU SAMA5D2 500MHZ 256TFBGA Product overview: ATSAMA5D24C-CUR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D24C-CUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1339576-ATSAMA5D24C-CUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1339576-ATSAMA5D24C-CUR
Integrated Circuits (ICs) - Embedded - Microprocessors 1339576-ATSAMA5D24C-CUR
Win Source Part Number: 1339576-ATSAMA5D24C- CUR Category: Integrated Circuits (ICs) - Embedded - Microprocessors Series: SAMA5D2 Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 500MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 + HSIC Voltage - I/O: 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC Package: Tape & Reel Additional Interfaces: I²C, SMC, SPI, UART, USART, QSPI Standard Package: 2,000 Mounting Type: Surface Mount Package / Case: 256-TFBGA Supplier Device Package: 256-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATSAMA5

Win Source Part Number: 1339576-ATSAMA5D24C-CUR
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Series: SAMA5D2
Core Processor: ARM® Cortex®-A5
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 500MHz
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI
Graphics Acceleration: Yes
Display & Interface Controllers: Keyboard, LCD, Touchscreen
Ethernet: 10/100Mbps (1)
USB: USB 2.0 + HSIC
Voltage - I/O: 3.3V
Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC
Package: Tape & Reel
Additional Interfaces: I²C, SMC, SPI, UART, USART, QSPI
Standard Package: 2,000
Mounting Type: Surface Mount
Package / Case: 256-TFBGA
Supplier Device Package: 256-TFBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAMA5

Buy Now Datasheet
Microprocessors - ATSAMA5D24C-CURCT-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D24C-CURCT-ND
Microprocessors ATSAMA5D24C-CURCT-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)

Buy Now Datasheet
Microprocessors - ATSAMA5D24C-CURTR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D24C-CURTR-ND
Microprocessors ATSAMA5D24C-CURTR-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)

Buy Now Datasheet
Microprocessors - ATSAMA5D24C-CURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D24C-CURDKR-ND
Microprocessors ATSAMA5D24C-CURDKR-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)

Buy Now Datasheet
Microprocessors - ATSAMA5D24C-CUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ATSAMA5D24C-CUR
Microprocessors ATSAMA5D24C-CUR
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
ATSAMA5D24C-CUR
Microprocessors - MPU ATSAMA5D24C-CUR
Microprocessors - MPU BGA GRN IND MRLC

Microprocessors - MPU BGA GRN IND MRLC

Buy Now Datasheet
Embedded - Microprocessors - ATSAMA5D24C-CUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
ATSAMA5D24C-CUR
Embedded - Microprocessors ATSAMA5D24C-CUR
IC MCU 32BIT EXT MEM 256TFBGA

IC MCU 32BIT EXT MEM 256TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D24C-CUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
ATSAMA5D24C-CUR
Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D24C-CUR
IC MPU SAMA5D2 500MHZ 256TFBGA

IC MPU SAMA5D2 500MHZ 256TFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-ATSAMA5D24C-CUR 1339576-ATSAMA5D24C-CUR ATSAMA5D24C-CURCT-ND ATSAMA5D24C-CUR ATSAMA5D24C-CUR ATSAMA5D24C-CUR ATSAMA5D24C-CUR
Product Name 500MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Microprocessors - MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Supply Voltage 1.2 V 3.3V 3.3V
Package Type Other; Tape & Reel (TR) Other; 256-TFBGA BGA; Other; 256-TFBGA
Pin Count 256 256
Clock Speed 500 MHz 500 MHz 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D24B-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
5 suppliers