Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - CODECs IDTSTAC9220X3TAEA6XR

Description
Win Source Part Number: 1135482-IDTSTAC9220X 3TAEA6XR Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio, HD Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Supply, Analog: 3.14V ~ 3.47V; 3.8V ~ 4.2V; 4.75V ~ 5.25V Voltage - Supply, Digital: 3.14V ~ 3.47V Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 4 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 93 / 95 Dynamic Range, ADCs / DACs (db) Typ: 90 / 100 Package / Case: 48-LQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: STAC9220X3TAEA6XR Base Product Number: IDTSTAC9220 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1135482-IDTSTAC9220X 3TAEA6XR Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio, HD Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Supply, Analog: 3.14V ~ 3.47V; 3.8V ~ 4.2V; 4.75V ~ 5.25V Voltage - Supply, Digital: 3.14V ~ 3.47V Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 4 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 93 / 95 Dynamic Range, ADCs / DACs (db) Typ: 90 / 100 Package / Case: 48-LQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: STAC9220X3TAEA6XR Base Product Number: IDTSTAC9220 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - CODECs - 1135482-IDTSTAC9220X3TAEA6XR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - CODECs
1135482-IDTSTAC9220X3TAEA6XR
Integrated Circuits (ICs) - Interface - CODECs 1135482-IDTSTAC9220X3TAEA6XR
Win Source Part Number: 1135482-IDTSTAC9220X 3TAEA6XR Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio, HD Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Supply, Analog: 3.14V ~ 3.47V; 3.8V ~ 4.2V; 4.75V ~ 5.25V Voltage - Supply, Digital: 3.14V ~ 3.47V Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 4 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 93 / 95 Dynamic Range, ADCs / DACs (db) Typ: 90 / 100 Package / Case: 48-LQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: STAC9220X3TAEA6XR Base Product Number: IDTSTAC9220 Product Status: Obsolete

Win Source Part Number: 1135482-IDTSTAC9220X3TAEA6XR
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: Audio, HD
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Supply, Analog: 3.14V ~ 3.47V; 3.8V ~ 4.2V; 4.75V ~ 5.25V
Voltage - Supply, Digital: 3.14V ~ 3.47V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 4
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 93 / 95
Dynamic Range, ADCs / DACs (db) Typ: 90 / 100
Package / Case: 48-LQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: STAC9220X3TAEA6XR
Base Product Number: IDTSTAC9220
Product Status: Obsolete

Buy Now Datasheet
Interface - CODECs - IDTSTAC9220X3TAEA6XR - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
IDTSTAC9220X3TAEA6XR
Interface - CODECs IDTSTAC9220X3TAEA6XR
IC AUDIO CODEC 8CH HD 3.3V 48QFP

IC AUDIO CODEC 8CH HD 3.3V 48QFP

Supplier's Site Datasheet
CODECS - IDTSTAC9220X3TAEA6XR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio, HD Interface 24 b 48-TQFP (7x7)

Audio, HD Interface 24 b 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1135482-IDTSTAC9220X3TAEA6XR IDTSTAC9220X3TAEA6XR IDTSTAC9220X3TAEA6XR
Product Name Integrated Circuits (ICs) - Interface - CODECs Interface - CODECs CODECS
Device Type Sensor Interface; Codec Sensor Interface; Codec Codec
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Interface - Interface - Controllers - ADM6996FCX-AD-T-1 - 713417-ADM6996FCX-AD-T-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Interface module - 289-542 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details