Renesas Electronics Corporation 5V Interface Transceiver IC IDTSTAC9204X5TAEB2XR

Description
IC AUDIO CODEC 4CH HD 5V 48-LQFP Product overview: IDTSTAC9204X5TAEB2XR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9204X5TAE B2XR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AUDIO CODEC 4CH HD 5V 48-LQFP Product overview: IDTSTAC9204X5TAEB2XR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9204X5TAE B2XR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V Interface Transceiver IC - 716-IDTSTAC9204X5TAEB2XR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Interface Transceiver IC
716-IDTSTAC9204X5TAEB2XR
5V Interface Transceiver IC 716-IDTSTAC9204X5TAEB2XR
IC AUDIO CODEC 4CH HD 5V 48-LQFP Product overview: IDTSTAC9204X5TAEB2XR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9204X5TAE B2XR can be used for catalog matching and distributor lookup.

IC AUDIO CODEC 4CH HD 5V 48-LQFP Product overview: IDTSTAC9204X5TAEB2XR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9204X5TAEB2XR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - IDTSTAC9204X5TAEB2XR - 935223-IDTSTAC9204X5TAEB2XR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - IDTSTAC9204X5TAEB2XR
935223-IDTSTAC9204X5TAEB2XR
Interface - Interface - CODECs - IDTSTAC9204X5TAEB2XR 935223-IDTSTAC9204X5TAEB2XR
Manufacturer: Renesas Electronics America Win Source Part Number: 935223-IDTSTAC9204X5 TAEB2XR Operating Temperature Range: 0°C ~ 70°C Features: Audio, HD Interface 24 b - 48-TQFP (7x7) Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: IDTSTAC9204 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 935223-IDTSTAC9204X5TAEB2XR
Operating Temperature Range: 0°C ~ 70°C
Features: Audio, HD Interface 24 b - 48-TQFP (7x7)
Package: Reel - TR
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDTSTAC9204
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
CODECS - IDTSTAC9204X5TAEB2XR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio, HD Interface 24 b 48-TQFP (7x7)

Audio, HD Interface 24 b 48-TQFP (7x7)

Buy Now Datasheet
Interface - CODECs - IDTSTAC9204X5TAEB2XR - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
IDTSTAC9204X5TAEB2XR
Interface - CODECs IDTSTAC9204X5TAEB2XR
IC AUDIO CODEC 4CH HD 5V 48-LQFP

IC AUDIO CODEC 4CH HD 5V 48-LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 716-IDTSTAC9204X5TAEB2XR 935223-IDTSTAC9204X5TAEB2XR IDTSTAC9204X5TAEB2XR IDTSTAC9204X5TAEB2XR
Product Name 5V Interface Transceiver IC Interface - Interface - CODECs - IDTSTAC9204X5TAEB2XR CODECS Interface - CODECs
Device Type Transceiver Sensor Interface Codec Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4239QTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type Module
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
PCM2902C Stereo Audio Codec with USB Interface, Single-Ended Analog and S/PDIF In/Out - PCM2902CDB - Texas Instruments
Specs
Technology USB
Device Type Codec
Features RoHS
View Details
9 suppliers