Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
RENESAS ELECTRONICS CORPORATION
IDTLDS6000PYGI -- SENSOR, CAPACITIVE TOUCH
Renesas Electronics Corporation
Sensor, Capacitive Touch
IDTLDS6000PYGI
Description
Capacitive Touch Buttons, Slider, Wheel 28-SSOP
Quarktwin Technology Ltd.
Done
Description
Capacitive Touch Buttons, Slider, Wheel 28-SSOP
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
IDTLDS6000PYGI
Sensor, Capacitive Touch
IDTLDS6000PYGI
Capacitive Touch Buttons, Slider, Wheel 28-SSOP
Capacitive Touch Buttons, Slider, Wheel 28-SSOP
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
IC Interfaces
Product Number
IDTLDS6000PYGI
Product Name
Sensor, Capacitive Touch
Technology
SPI; I
2
C; I²C, SPI
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
54152AW/B
Specs
Package Type
CFP
View Details
Finder S.p.A. con unico socio
Type 38.21 - Timed interface modules - EMR & SSR
382102400060
Specs
Device Type
Sensor Interface
View Details
Nexperia B.V.
Universal Bus Functions
74ALVCH16601DGGS
Specs
Supply Voltage
Other; 2.3V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
"56-TFSOP (0.240"", 6.10mm Width)"
View Details
2
suppliers
Infineon Technologies AG
Interface - Interface - Controllers - AN983BL
AN983BL
Specs
Supply Voltage
Other; 3 V ~ 3.6 V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
QFP; PG-PQFP-128
View Details
2
suppliers