Renesas Electronics Corporation Clock/Timing - Application Specific IDTCV137PAG

Description
IC FLEXPC CLK AMD K8 56-TSSOP
Description
IC FLEXPC CLK AMD K8 56-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The IDTCV137PAG is a programmable clock device designed specifically for AMD K8 processors, featuring a 56-pin configuration. It supports CPU output frequencies of up to 400MHz and includes multiple high precision phase-locked loops (PLLs) for various clock outputs, including CPU, SRC, and PCI Express. The device incorporates a band-gap referenced IREF to minimize the effects of VDD variations on differential outputs, enhancing system performance. Key specifications include cycle-to-cycle jitter of less than 85ps for CPU clocks and less than 100ps for SRC clocks. The IDTCV137PAG supports multiple spread spectrum modulation options, allowing for isolated adjustments without impacting other clock groups. It also features SMBus block read/write capabilities and selectable output strength for various clock outputs. The device is available in both SSOP and TSSOP packages, making it suitable for a range of applications requiring precise clock timing.

Datasheet Summary
Powered by GS/AI

The IDTCV137PAG is a programmable clock device designed specifically for AMD K8 processors, featuring a 56-pin configuration. It supports CPU output frequencies of up to 400MHz and includes multiple high precision phase-locked loops (PLLs) for various clock outputs, including CPU, SRC, and PCI Express. The device incorporates a band-gap referenced IREF to minimize the effects of VDD variations on differential outputs, enhancing system performance. Key specifications include cycle-to-cycle jitter of less than 85ps for CPU clocks and less than 100ps for SRC clocks. The IDTCV137PAG supports multiple spread spectrum modulation options, allowing for isolated adjustments without impacting other clock groups. It also features SMBus block read/write capabilities and selectable output strength for various clock outputs. The device is available in both SSOP and TSSOP packages, making it suitable for a range of applications requiring precise clock timing.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - IDTCV137PAG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
IDTCV137PAG
Clock/Timing - Application Specific IDTCV137PAG
IC FLEXPC CLK AMD K8 56-TSSOP

IC FLEXPC CLK AMD K8 56-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number IDTCV137PAG
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - AD9508BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 1650 MHz
View Details
Clock/Timing - Application Specific - CY28447LFXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details