Renesas Electronics Corporation 133MHZ Embedded Microprocessor MPU IDT79RC32T355-133DHG

Description
IC MPU INTERPRISE 133MHZ 208QFP Product overview: IDT79RC32T355-133DHG from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32T355-13 3DHG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU INTERPRISE 133MHZ 208QFP Product overview: IDT79RC32T355-133DHG from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32T355-13 3DHG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
133MHZ Embedded Microprocessor MPU - 694-IDT79RC32T355-133DHG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Embedded Microprocessor MPU
694-IDT79RC32T355-133DHG
133MHZ Embedded Microprocessor MPU 694-IDT79RC32T355-133DHG
IC MPU INTERPRISE 133MHZ 208QFP Product overview: IDT79RC32T355-133DHG from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32T355-13 3DHG can be used for catalog matching and distributor lookup.

IC MPU INTERPRISE 133MHZ 208QFP Product overview: IDT79RC32T355-133DHG from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32T355-133DHG can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - IDT79RC32T355-133DHG - 921002-IDT79RC32T355-133DHG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79RC32T355-133DHG
921002-IDT79RC32T355-133DHG
Embedded - Embedded - Microprocessors - IDT79RC32T355-133DHG 921002-IDT79RC32T355-133DHG
Manufacturer: Renesas Electronics America Win Source Part Number: 921002-IDT79RC32T355 -133DHG Series: Interprise™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: MIPS-II Microprocessor IC series 1 Core, 32-Bit 133MHz 208-PQFP (28x28) Core Processor: MIPS-II Speed: 133MHz Package: Tray Package: 208-BFQFP Part Status: Obsolete Family Name: 79RC32 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921002-IDT79RC32T355-133DHG
Series: Interprise™
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: MIPS-II Microprocessor IC series 1 Core, 32-Bit 133MHz 208-PQFP (28x28)
Core Processor: MIPS-II
Speed: 133MHz
Package: Tray
Package: 208-BFQFP
Part Status: Obsolete
Family Name: 79RC32
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - IDT79RC32T355-133DHG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
IDT79RC32T355-133DHG
Microprocessors IDT79RC32T355-133DHG
MIPS-II Microprocessor IC Interprise™ 1 Core, 32-Bit 133MHz 208-PQFP (28x28)

MIPS-II Microprocessor IC Interprise™ 1 Core, 32-Bit 133MHz 208-PQFP (28x28)

Buy Now Datasheet
Embedded - Microprocessors - IDT79RC32T355-133DHG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
IDT79RC32T355-133DHG
Embedded - Microprocessors IDT79RC32T355-133DHG
IC MPU INTERPRISE 133MHZ 208QFP

IC MPU INTERPRISE 133MHZ 208QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-IDT79RC32T355-133DHG 921002-IDT79RC32T355-133DHG IDT79RC32T355-133DHG IDT79RC32T355-133DHG
Product Name 133MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - IDT79RC32T355-133DHG Microprocessors Embedded - Microprocessors
Microprocessor Family 79RC32 MIPS-II MIPS; MIPS-II
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 450 MHz
View Details