Renesas Electronics Corporation 100MHZ Embedded Microprocessor MPU IDT79R4700-100DP

Description
IC MPU 100MHZ 208QFP Product overview: IDT79R4700-100DP from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 100MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79R4700-100DP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU 100MHZ 208QFP Product overview: IDT79R4700-100DP from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 100MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79R4700-100DP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100MHZ Embedded Microprocessor MPU - 694-IDT79R4700-100DP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHZ Embedded Microprocessor MPU
694-IDT79R4700-100DP
100MHZ Embedded Microprocessor MPU 694-IDT79R4700-100DP
IC MPU 100MHZ 208QFP Product overview: IDT79R4700-100DP from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 100MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79R4700-100DP can be used for catalog matching and distributor lookup.

IC MPU 100MHZ 208QFP Product overview: IDT79R4700-100DP from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 100MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79R4700-100DP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - IDT79R4700-100DP - 920997-IDT79R4700-100DP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79R4700-100DP
920997-IDT79R4700-100DP
Embedded - Embedded - Microprocessors - IDT79R4700-100DP 920997-IDT79R4700-100DP
Manufacturer: Renesas Electronics America Win Source Part Number: 920997-IDT79R4700-10 0DP Operating Temperature Range: 0°C ~ 85°C (TC) Features: MIPS-I Microprocessor IC series 1 Core, 64-Bit 100MHz 208-PQFP (28x28) Core Processor: MIPS-I Speed: 100MHz Package: Tray Package: 208-BFQFP Exposed Pad Part Status: Obsolete Family Name: IDT79R4700 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 920997-IDT79R4700-100DP
Operating Temperature Range: 0°C ~ 85°C (TC)
Features: MIPS-I Microprocessor IC series 1 Core, 64-Bit 100MHz 208-PQFP (28x28)
Core Processor: MIPS-I
Speed: 100MHz
Package: Tray
Package: 208-BFQFP Exposed Pad
Part Status: Obsolete
Family Name: IDT79R4700
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Microprocessors - IDT79R4700-100DP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
IDT79R4700-100DP
Microprocessors IDT79R4700-100DP
MIPS-I Microprocessor IC - 1 Core, 64-Bit 100MHz 208-PQFP (28x28)

MIPS-I Microprocessor IC - 1 Core, 64-Bit 100MHz 208-PQFP (28x28)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
IDT79R4700-100DP
Integrated Circuits (ICs) - Embedded - Microprocessors IDT79R4700-100DP
IC MPU 100MHZ 208QFP

IC MPU 100MHZ 208QFP

Supplier's Site
Embedded - Microprocessors - IDT79R4700-100DP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
IDT79R4700-100DP
Embedded - Microprocessors IDT79R4700-100DP
IC MPU MIPS-I 100MHZ 208QFP

IC MPU MIPS-I 100MHZ 208QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-IDT79R4700-100DP 920997-IDT79R4700-100DP IDT79R4700-100DP IDT79R4700-100DP IDT79R4700-100DP
Product Name 100MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - IDT79R4700-100DP Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Package Type Other; Tray QFP; Other; 208-PQFP (28x28) QFP; Other; 208-BFQFP Exposed Pad QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3352ZCE27 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM1808 Sitara Processor - AM1808EZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin PBGA
View Details