Microchip Technology, Inc. Microprocessors ATSAMA5D26C-CU

Description
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - ATSAMA5D26C-CU-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D26C-CU-ND
Microprocessors ATSAMA5D26C-CU-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

Buy Now Datasheet
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D26C-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ Embedded Microprocessor MPU
694-ATSAMA5D26C-CU
500MHZ Embedded Microprocessor MPU 694-ATSAMA5D26C-CU
IC MPU SAMA5D2 500MHZ 289LFBGA Product overview: ATSAMA5D26C-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D26C-CU can be used for catalog matching and distributor lookup.

IC MPU SAMA5D2 500MHZ 289LFBGA Product overview: ATSAMA5D26C-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D26C-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - ATSAMA5D26C-CU - 862461-ATSAMA5D26C-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - ATSAMA5D26C-CU
862461-ATSAMA5D26C-CU
Embedded - Embedded - Microprocessors - ATSAMA5D26C-CU 862461-ATSAMA5D26C-CU
Manufacturer: Microchip Technology Win Source Part Number: 862461-ATSAMA5D26C-C U Series: SAMA5D2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 289-LFBGA (14x14) Core Processor: ARM® Cortex®-A5 Speed: 500MHz Package: 289-LFBGA Package: Tray Family Name: ATSAMA5 Categories: Integrated Circuits (ICs) Case / Package: 289-LFBGA (14x14) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862461-ATSAMA5D26C-CU
Series: SAMA5D2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)
Core Processor: ARM® Cortex®-A5
Speed: 500MHz
Package: 289-LFBGA
Package: Tray
Family Name: ATSAMA5
Categories: Integrated Circuits (ICs)
Case / Package: 289-LFBGA (14x14)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D26C-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
ATSAMA5D26C-CU
Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D26C-CU
IC MPU SAMA5D2 500MHZ 289LFBGA

IC MPU SAMA5D2 500MHZ 289LFBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
ATSAMA5D26C-CU
Microprocessors - MPU ATSAMA5D26C-CU
Microprocessors - MPU BGA GRN IND MRLC

Microprocessors - MPU BGA GRN IND MRLC

Buy Now Datasheet
Microprocessors - ATSAMA5D26C-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ATSAMA5D26C-CU
Microprocessors ATSAMA5D26C-CU
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

Buy Now Datasheet
Embedded - Microprocessors - ATSAMA5D26C-CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
ATSAMA5D26C-CU
Embedded - Microprocessors ATSAMA5D26C-CU
IC MCU 32BIT EXT MEM 289LFBGA

IC MCU 32BIT EXT MEM 289LFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number ATSAMA5D26C-CU-ND 694-ATSAMA5D26C-CU 862461-ATSAMA5D26C-CU ATSAMA5D26C-CU ATSAMA5D26C-CU ATSAMA5D26C-CU ATSAMA5D26C-CU
Product Name Microprocessors 500MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - ATSAMA5D26C-CU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5 ARM; ARMR CortexR-A5 ARM® Cortex®-A5 ARM; ARM® Cortex®-A5
Supply Voltage 3.3V 1.2 V
Package Type Other; 289-LFBGA Other; Tray Other; 289-LFBGA (14x14) BGA; Other; 289-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Intel® Celeron® Processor 787 (1.5M Cache, 1.30 GHz) - 787 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1300 MHz
View Details
Embedded - Embedded - Microprocessors - ATSAMA5D31A-CFU - 804540-ATSAMA5D31A-CFU - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.2V, 1.8V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers