Renesas Electronics Corporation Clock Buffers, Drivers IDT74LVC16344APVG8

Description
"Clock Fanout Buffer (Distribution) IC 2:4 56-BSSOP (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 2:4 56-BSSOP (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - IDT74LVC16344APVG8-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
IDT74LVC16344APVG8-ND
Clock Buffers, Drivers IDT74LVC16344APVG8-ND
"Clock Fanout Buffer (Distribution) IC 2:4 56-BSSOP (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 2:4 56-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74LVC16344APVG8
920995-IDT74LVC16344APVG8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74LVC16344APVG8 920995-IDT74LVC16344APVG8
Manufacturer: Renesas Electronics America Win Source Part Number: 920995-IDT74LVC16344 APVG8 Series: 74LVC Operating Temperature Range: -40°C ~ 85°C Package: 56-BSSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: IDT74LVC16344A Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 920995-IDT74LVC16344APVG8
Series: 74LVC
Operating Temperature Range: -40°C ~ 85°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT74LVC16344A
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - IDT74LVC16344APVG8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
IDT74LVC16344APVG8
Clock/Timing - Clock Buffers, Drivers IDT74LVC16344APVG8
IC CLK BUFFER 2:4 56-SSOP

IC CLK BUFFER 2:4 56-SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number IDT74LVC16344APVG8-ND 920995-IDT74LVC16344APVG8 IDT74LVC16344APVG8
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74LVC16344APVG8 Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface 3-State
Package Type Surface Mount; "56-BSSOP (0.295"", 7.50mm Width)" Surface Mount; 56-SSOP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B10443-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY23EP05SXI-1H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers