"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 20-SOIC (0.295"", 7.50mm Width)"
IC CLK BUFFER 1:10 100MHZ 20SOIC
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | IDT74FCT3807SO-ND | IDT74FCT3807SO |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | CMOS; TTL | |
| Package Type | Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" | Surface Mount; Surface Mount |