Renesas Electronics Corporation Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT3244QG IDT74FCT3244QG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218988-IDT74FCT3244 QG Number of Elements: 2 Number of Bits per Element: 4 High Level Output Current: 24 mA Low Level Output Current: 8 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Logic Function: Buffer, Inverting Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218988-IDT74FCT3244 QG Number of Elements: 2 Number of Bits per Element: 4 High Level Output Current: 24 mA Low Level Output Current: 8 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Logic Function: Buffer, Inverting Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT3244QG - 1218988-IDT74FCT3244QG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT3244QG
1218988-IDT74FCT3244QG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT3244QG 1218988-IDT74FCT3244QG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218988-IDT74FCT3244 QG Number of Elements: 2 Number of Bits per Element: 4 High Level Output Current: 24 mA Low Level Output Current: 8 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Logic Function: Buffer, Inverting Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218988-IDT74FCT3244QG
Number of Elements: 2
Number of Bits per Element: 4
High Level Output Current: 24 mA
Low Level Output Current: 8 mA
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Case / Package: SSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Logic Function: Buffer, Inverting
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1218988-IDT74FCT3244QG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT3244QG
Package Type Surface Mount; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details