Renesas Electronics Corporation Logic - Logic - Flip Flops - IDT74FCT16373CTPVG IDT74FCT16373CTPVG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198777-IDT74FCT1637 3CTPVG Number of Pins: 48 High Level Output Current: 64 mA Low Level Output Current: 32 mA Independent Circuits: 2 Categories: Logic - Flip Flops Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Turn-On Delay Time: 1.5 ns Logic Function: D-Type, Latch Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198777-IDT74FCT1637 3CTPVG Number of Pins: 48 High Level Output Current: 64 mA Low Level Output Current: 32 mA Independent Circuits: 2 Categories: Logic - Flip Flops Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Turn-On Delay Time: 1.5 ns Logic Function: D-Type, Latch Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - IDT74FCT16373CTPVG - 1198777-IDT74FCT16373CTPVG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - IDT74FCT16373CTPVG
1198777-IDT74FCT16373CTPVG
Logic - Logic - Flip Flops - IDT74FCT16373CTPVG 1198777-IDT74FCT16373CTPVG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198777-IDT74FCT1637 3CTPVG Number of Pins: 48 High Level Output Current: 64 mA Low Level Output Current: 32 mA Independent Circuits: 2 Categories: Logic - Flip Flops Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Turn-On Delay Time: 1.5 ns Logic Function: D-Type, Latch Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198777-IDT74FCT16373CTPVG
Number of Pins: 48
High Level Output Current: 64 mA
Low Level Output Current: 32 mA
Independent Circuits: 2
Categories: Logic - Flip Flops
Case / Package: SSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Turn-On Delay Time: 1.5 ns
Logic Function: D-Type, Latch
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1198777-IDT74FCT16373CTPVG
Product Name Logic - Logic - Flip Flops - IDT74FCT16373CTPVG
Package Type SSOP; SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 1727-6098-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers