Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT7205L25TPI IDT7205L25TPI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022840-IDT7205L25TP I Mounting: SMD (SMT) Access Time: 25 ns Categories: Logic - FIFOs Memory Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022840-IDT7205L25TP I Mounting: SMD (SMT) Access Time: 25 ns Categories: Logic - FIFOs Memory Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7205L25TPI - 1022840-IDT7205L25TPI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7205L25TPI
1022840-IDT7205L25TPI
Logic - Logic - FIFOs Memory - IDT7205L25TPI 1022840-IDT7205L25TPI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022840-IDT7205L25TP I Mounting: SMD (SMT) Access Time: 25 ns Categories: Logic - FIFOs Memory Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022840-IDT7205L25TPI
Mounting: SMD (SMT)
Access Time: 25 ns
Categories: Logic - FIFOs Memory
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1022840-IDT7205L25TPI
Product Name Logic - Logic - FIFOs Memory - IDT7205L25TPI
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details