Rochester Electronics Logic - Logic - FIFOs Memory - CY7C419-10JCT CY7C419-10JCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916490-CY7C419-10JCT Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 256 x 9 Uni-Directional 50MHz 10ns 32-PLCC (11.43x13.97) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916490-CY7C419-10JCT Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 256 x 9 Uni-Directional 50MHz 10ns 32-PLCC (11.43x13.97) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C419-10JCT - 916490-CY7C419-10JCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C419-10JCT
916490-CY7C419-10JCT
Logic - Logic - FIFOs Memory - CY7C419-10JCT 916490-CY7C419-10JCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916490-CY7C419-10JCT Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 256 x 9 Uni-Directional 50MHz 10ns 32-PLCC (11.43x13.97) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916490-CY7C419-10JCT
Series: CY7C
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 256 x 9 Uni-Directional 50MHz 10ns 32-PLCC (11.43x13.97)
Package: Bulk
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (11.43x13.97)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071

Buy Now Datasheet
Logic - FIFOs Memory - CY7C419-10JCT - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
CY7C419-10JCT
Logic - FIFOs Memory CY7C419-10JCT
FIFO, 256X9, 10NS, ASYNCHRONOUS

FIFO, 256X9, 10NS, ASYNCHRONOUS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916490-CY7C419-10JCT CY7C419-10JCT
Product Name Logic - Logic - FIFOs Memory - CY7C419-10JCT Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (11.43x13.97)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-4043-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C128-15 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
SN74V225 1024 x 18 Synchronous FIFO Memory - SN74V225-15PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
5 suppliers