Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - FIFOs Memory IDT7201LA25SOI

Description
Win Source Part Number: 1064483-IDT7201LA25S OI Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 7200 Package: Tube Standard Package: 26 Mounting: SMD (SMT) Data Rate: 28.5MHz Function: Asynchronous Memory Size: 4.5K (512 x 9) Access Time: 25ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 28-SOIC (0.345", 8.77mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): IDT7201LA25SOIIDT720 1-LA25SOI; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Other Names: 7201LA25SOI Base Product Number: 7201 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1064483-IDT7201LA25S OI Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 7200 Package: Tube Standard Package: 26 Mounting: SMD (SMT) Data Rate: 28.5MHz Function: Asynchronous Memory Size: 4.5K (512 x 9) Access Time: 25ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 28-SOIC (0.345", 8.77mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): IDT7201LA25SOIIDT720 1-LA25SOI; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Other Names: 7201LA25SOI Base Product Number: 7201 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1064483-IDT7201LA25SOI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1064483-IDT7201LA25SOI
Integrated Circuits (ICs) - Logic - FIFOs Memory 1064483-IDT7201LA25SOI
Win Source Part Number: 1064483-IDT7201LA25S OI Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 7200 Package: Tube Standard Package: 26 Mounting: SMD (SMT) Data Rate: 28.5MHz Function: Asynchronous Memory Size: 4.5K (512 x 9) Access Time: 25ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 28-SOIC (0.345", 8.77mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): IDT7201LA25SOIIDT720 1-LA25SOI; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Other Names: 7201LA25SOI Base Product Number: 7201 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1064483-IDT7201LA25SOI
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 7200
Package: Tube
Standard Package: 26
Mounting: SMD (SMT)
Data Rate: 28.5MHz
Function: Asynchronous
Memory Size: 4.5K (512 x 9)
Access Time: 25ns
Current - Supply (Max): 80mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 28-SOIC (0.345", 8.77mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): IDT7201LA25SOIIDT7201-LA25SOI;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Other Names: 7201LA25SOI
Base Product Number: 7201
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FIFOs Memory - IDT7201LA25SOI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
IDT7201LA25SOI
FIFOs Memory IDT7201LA25SOI
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 28.5MHz 25ns 28-SOIC

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 28.5MHz 25ns 28-SOIC

Buy Now Datasheet
Logic - FIFOs Memory - IDT7201LA25SOI - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
IDT7201LA25SOI
Logic - FIFOs Memory IDT7201LA25SOI
IC MEM FIFO 512X9 25NS 28-SOIC

IC MEM FIFO 512X9 25NS 28-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1064483-IDT7201LA25SOI IDT7201LA25SOI IDT7201LA25SOI
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO
Data Rate 28 MHz 28 MHz 28 MHz
Access Time 25 ns 25 ns 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-9459901MXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
SN74V263 8192 x 18 Synchronous FIFO Memory - SN74V263-10PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
5 suppliers
Memory - 16-3791-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details