Renesas Electronics Corporation Memory - IDT70V06L25J IDT70V06L25J

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199116-IDT70V06L25J Memory Type: RAM, SRAM Interface: Parallel Categories: Memory Case / Package: LCC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199116-IDT70V06L25J Memory Type: RAM, SRAM Interface: Parallel Categories: Memory Case / Package: LCC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT70V06L25J - 1199116-IDT70V06L25J - Win Source Electronics
Laguna Hills, CA, United States
Memory - IDT70V06L25J
1199116-IDT70V06L25J
Memory - IDT70V06L25J 1199116-IDT70V06L25J
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199116-IDT70V06L25J Memory Type: RAM, SRAM Interface: Parallel Categories: Memory Case / Package: LCC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199116-IDT70V06L25J
Memory Type: RAM, SRAM
Interface: Parallel
Categories: Memory
Case / Package: LCC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now
Memory IC and Storage Component - 2020-IDT70V06L25J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-IDT70V06L25J
Memory IC and Storage Component 2020-IDT70V06L25J
IC SRAM 128KBIT 25NS 68PLCC Product overview: IDT70V06L25J from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT70V06L25J can be used for catalog matching and distributor lookup.

IC SRAM 128KBIT 25NS 68PLCC Product overview: IDT70V06L25J from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT70V06L25J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1199116-IDT70V06L25J 2020-IDT70V06L25J
Product Name Memory - IDT70V06L25J Memory IC and Storage Component
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - 4720BDC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Surface Mount
View Details
2 suppliers
Memory - 2035-200 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers