Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9306NLGI IDT5T9306NLGI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018852-IDT5T9306NLG I Number of Circuits: 1 Input: LVTTL Number of Pins: 28 Categories: Clock/Timing - Clock Buffers,Drivers Max Frequency: 1 GHz Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018852-IDT5T9306NLG I Number of Circuits: 1 Input: LVTTL Number of Pins: 28 Categories: Clock/Timing - Clock Buffers,Drivers Max Frequency: 1 GHz Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9306NLGI - 1018852-IDT5T9306NLGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9306NLGI
1018852-IDT5T9306NLGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9306NLGI 1018852-IDT5T9306NLGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018852-IDT5T9306NLG I Number of Circuits: 1 Input: LVTTL Number of Pins: 28 Categories: Clock/Timing - Clock Buffers,Drivers Max Frequency: 1 GHz Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018852-IDT5T9306NLGI
Number of Circuits: 1
Input: LVTTL
Number of Pins: 28
Categories: Clock/Timing - Clock Buffers,Drivers
Max Frequency: 1 GHz
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1018852-IDT5T9306NLGI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9306NLGI
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY28401OC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
3 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - CG7473AFT - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details