Renesas Electronics Corporation Clock Buffers, Drivers IDT49FCT805APYI8

Description
"Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - IDT49FCT805APYI8-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
IDT49FCT805APYI8-ND
Clock Buffers, Drivers IDT49FCT805APYI8-ND
"Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805APYI8 - 874311-IDT49FCT805APYI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805APYI8
874311-IDT49FCT805APYI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805APYI8 874311-IDT49FCT805APYI8
Manufacturer: Renesas Electronics America Win Source Part Number: 874311-IDT49FCT805AP YI8 Series: 49FCT Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: IDT49FCT805 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 874311-IDT49FCT805APYI8
Series: 49FCT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT49FCT805
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - IDT49FCT805APYI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
IDT49FCT805APYI8
Clock/Timing - Clock Buffers, Drivers IDT49FCT805APYI8
IC CLOCK BUFFER 1:5 20SSOP

IC CLOCK BUFFER 1:5 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number IDT49FCT805APYI8-ND 874311-IDT49FCT805APYI8 IDT49FCT805APYI8
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805APYI8 Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Clock Buffers, Drivers - CY28353OXC-2T-ND - DigiKey
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
2 suppliers
Clock and Timing IC - 728-CY2308SXI-3T - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-6BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details