Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805BQ IDT49FCT3805BQ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920871-IDT49FCT3805B Q Series: 49FCT Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: IDT49FCT3805 Categories: Integrated Circuits (ICs) Case / Package: 20-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 55 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920871-IDT49FCT3805B Q Series: 49FCT Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: IDT49FCT3805 Categories: Integrated Circuits (ICs) Case / Package: 20-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 55 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805BQ
920871-IDT49FCT3805BQ
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805BQ 920871-IDT49FCT3805BQ
Manufacturer: Renesas Electronics America Win Source Part Number: 920871-IDT49FCT3805B Q Series: 49FCT Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: IDT49FCT3805 Categories: Integrated Circuits (ICs) Case / Package: 20-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 55 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 920871-IDT49FCT3805BQ
Series: 49FCT
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT49FCT3805
Categories: Integrated Circuits (ICs)
Case / Package: 20-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 55
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock Buffers, Drivers - IDT49FCT3805BQ-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
IDT49FCT3805BQ-ND
Clock Buffers, Drivers IDT49FCT3805BQ-ND
"Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805BQ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
IDT49FCT3805BQ
Clock/Timing - Clock Buffers, Drivers IDT49FCT3805BQ
IC CLOCK BUFFER 1:5 20QSOP

IC CLOCK BUFFER 1:5 20QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 920871-IDT49FCT3805BQ IDT49FCT3805BQ-ND IDT49FCT3805BQ
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805BQ Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Rtc, Spi, Rv-3049, 8Ppm, 10Son; Date Format Micro Crystal - 09X0515 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 13715-102-XTD - Lingto Electronic Limited
Specs
Device Type Clock Generator
Frequency 340 MHz
View Details
Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details