Texas Instruments CDC341 1-to-8 clock driver with tight AC specification CDC341DWRG4

Description
1-to-8 clock driver with tight AC specification 20-SOIC
Request a Quote Datasheet
Description
1-to-8 clock driver with tight AC specification 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC341 1-to-8 clock driver with tight AC specification - CDC341DWRG4 - Texas Instruments
Dallas, TX, United States
CDC341 1-to-8 clock driver with tight AC specification
CDC341DWRG4
CDC341 1-to-8 clock driver with tight AC specification CDC341DWRG4
1-to-8 clock driver with tight AC specification 20-SOIC

1-to-8 clock driver with tight AC specification 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC341DWRG4
1028697-CDC341DWRG4
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC341DWRG4 1028697-CDC341DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1028697-CDC341DWRG4 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028697-CDC341DWRG4
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - CDC341DWRG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDC341DWRG4-ND
Clock Buffers, Drivers CDC341DWRG4-ND
"Clock Fanout Buffer (Distribution) IC 1:8 80MHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:8 80MHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC341DWRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC341DWRG4
Clock/Timing - Clock Buffers, Drivers CDC341DWRG4
IC CLK BUFFER 1:8 80MHZ 20SOIC

IC CLK BUFFER 1:8 80MHZ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC341DWRG4 1028697-CDC341DWRG4 CDC341DWRG4-ND CDC341DWRG4
Product Name CDC341 1-to-8 clock driver with tight AC specification Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC341DWRG4 Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface TTL; TTL TTL; TTL TTL
Package Type SOIC Surface Mount; 20-SOIC Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" Surface Mount; Surface Mount
Frequency 80 MHz 80 MHz 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046APWT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
9 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface - CDC319DB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
4 suppliers
BQ3285 RTC IC with 114x8 NVSRAM - BQ3285P-SB2E3 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
7 suppliers