Manufacturer: Intersil
Win Source Part Number: 068608-ID82C52
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS232
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 28-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
UART IC 1, UART Channel RS232 28-CerDip
IC UART/BRG 5V 16MHZ 28-DIP Product overview: ID82C52 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16MHZ, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 16MHZ, DIP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ID82C52 can be used for catalog matching and distributor lookup.
UART Interface IC PERIPH UART/BRG 5V 16MHZ 28CDIP IND
UART IC 1, UART Channel RS232 28-CerDip
IC UART/BRG 5V 16MHZ 28-DIP
IC UART/BRG 5V 16MHZ 28-DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 068608-ID82C52 | 20-ID82C52-ND | 714-ID82C52 | ID82C52 | ID82C52 | ID82C52 | ID82C52 |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ID82C52 | UARTs (Universal Asynchronous Receiver Transmitter) | 5V 16MHZ DIP Interface Transceiver IC | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | 5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | |
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | 1000 to ? kbps | 1000 kbps | 1000 kbps | |
| Package Type | DIP; 28-CDIP Frit Seal with Window | CDIP; "28-CDIP (0.600"", 15.24mm)" | Tube | CDIP-28 | DIP; CDIP; 28-CDIP (0.600\", 15.24mm) | DIP; 28-CDIP (0.600", 15.24mm) | |
| Technology | RS232 | RS232; RS232 |