Renesas Electronics Corporation Application Specific Clock/Timing ICS95V847AGIT

Description
Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 24-TSSOP
Datasheet
Description
Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 24-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - ICS95V847AGIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
ICS95V847AGIT
Application Specific Clock/Timing ICS95V847AGIT
Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 24-TSSOP

Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 24-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - ICS95V847AGIT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ICS95V847AGIT
Clock/Timing - Application Specific ICS95V847AGIT
IC CLK BUF DDR 233MHZ 1CIRC

IC CLK BUF DDR 233MHZ 1CIRC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number ICS95V847AGIT ICS95V847AGIT
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Clock Generator
Bus Interface SSTL-2
Package Type Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 2.3 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - SI5013-BM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 666 MHz
View Details
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-B-TA-QA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22392FXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
6 suppliers