Infineon Technologies AG 1MHz 166MHz 200MHz TSSOP Clock and Timing IC CY22392FXC

Description
Clock Generator, 200MHz, CMOS, PDSO16
Request a Quote Datasheet
Description
Clock Generator, 200MHz, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY22392FXC - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 200MHz, CMOS, PDSO16

Clock Generator, 200MHz, CMOS, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
1MHz 166MHz 200MHz TSSOP Clock and Timing IC
728-CY22392FXC
1MHz 166MHz 200MHz TSSOP Clock and Timing IC 728-CY22392FXC
Clock Generator 1MHz to 166MHz-IN 200MHz-OUT 16-Pin TSSOP Tube Product overview: CY22392FXC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 166MHz, 200MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1MHz, 166MHz, 200MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY22392FXC can be used for catalog matching and distributor lookup.

Clock Generator 1MHz to 166MHz-IN 200MHz-OUT 16-Pin TSSOP Tube Product overview: CY22392FXC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 166MHz, 200MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1MHz, 166MHz, 200MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY22392FXC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22392FXC-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
448-CY22392FXC-ND
Clock Generators, PLLs, Frequency Synthesizers 448-CY22392FXC-ND
IC CLKSYN FLSH PROG 3PLL 16TSSOP

IC CLKSYN FLSH PROG 3PLL 16TSSOP

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY22392FXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY22392FXC
Clock Generators, PLLs, Frequency Synthesizers CY22392FXC
Clock Generator, Fanout Distribution IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)

Clock Generator, Fanout Distribution IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22392FXC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22392FXC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY22392FXC
NO WARRANTY

NO WARRANTY

Supplier's Site Datasheet
Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Cypress Infineon Technologies - 19M5883 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Cypress Infineon Technologies
19M5883
Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Cypress Infineon Technologies 19M5883
CLOCK GENERATOR, 200MHZ, TSSOP-16; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:6Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

CLOCK GENERATOR, 200MHZ, TSSOP-16; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:6Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CY22392FXC 728-CY22392FXC 448-CY22392FXC-ND CY22392FXC CY22392FXC 19M5883
Product Name 1MHz 166MHz 200MHz TSSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Cypress Infineon Technologies
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator Clock Generator Clock Generator; Real Time Clock; Clock Generator
Bus Interface CMOS CMOS LVCMOS CMOS; LVCMOS
Package Type SOP; SSOP Tube Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount TSSOP
Features / Standards RoHS RoHS Lead-Free RoHS RoHS
Unlock Full Specs
to access all available technical data