Clock Generator, Jitter Attenuator IC 700MHz 1 64-TQFP Exposed Pad
Clock Generator, Jitter Attenuator IC 700MHz 1 64-TQFP Exposed Pad
IC SYNTHESIZER LVPECL 64-TQFP
IC CLOCK GENERATOR 64TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ICS843002BY-31LFT-ND | ICS843002BY-31LFT | ICS843002BY-31LFT | ICS843002BY-31LFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator, Jitter Attenuator; Clock Generator |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; TTL; LVCMOS, LVPECL, LVTTL | CMOS; ECL; PECL; LVPECL; TTL; LVCMOS, LVPECL, LVTTL | |
| Package Type | Surface Mount; 64-TQFP Exposed Pad | Surface Mount; 64-TQFP Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |