Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140015-ICS83056AGI-
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Input: LVTTL
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: TSSOP
Max Frequency: 250 MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 1140015-ICS83056AGI-01LFT |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83056AGI-01LFT |
| Device Type | Clock Driver |