The ICS570GI-01 is a high-performance Zero Delay Buffer (ZDB) designed to provide precise clock signal management. It features a low input to output skew of 300 ps maximum and can recover degraded input clock duty cycles, ensuring reliable performance in various applications. The device operates at a supply voltage of 3.3 V and is available in an 8-pin MSOP package, making it suitable for compact designs. This buffer includes an on-chip ROM table with nine selectable multiplication factors, allowing it to generate a range of common output frequencies from a single input clock. The output clock duty cycle is maintained at 45/55, and the device supports spread spectrum clock inputs, which can help reduce electromagnetic interference in sensitive applications. The ICS570GI-01 is rated for industrial temperature ranges from -40°C to +85°C, making it suitable for demanding environments. It also includes Power Down and Tri-State modes for flexibility in power management. The product is RoHS compliant and available in both tube and tape-and-reel packaging options.
Zero Delay Buffer, Spread Spectrum Clock Generator, Zero Delay Buffer IC 55MHz 1 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC MULTIPLIER/ZDB 8-MSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | ICS570GI-01 | ICS570GI-01 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; CMOS | |
| Package Type | Surface Mount; SSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.15 to 3.45 volts |