555 Type, Timer/Oscillator (Single) IC 1MHz 8-SOIC
555 Type, Timer/Oscillator (Single) IC 1MHz 8-SOIC
555 Type, Timer/Oscillator (Single) IC 1MHz 8-SOIC
IC OSC SINGLE TIMER 1MHZ 8-SOIC Product overview: ICM7555IBAZ-T from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1MHZ, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ICM7555IBAZ-T can be used for catalog matching and distributor lookup.
IC OSC SINGLE TIMER 1MHZ 8-SOIC
1MHz SOP-8 Timers / Clock Oscillators ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | ICM7555IBAZ-TDKR-ND | 1968889 | 1968891P | 689-ICM7555IBAZ-T | ICM7555IBAZ-T | ICM7555IBAZ-T |
| Product Name | Programmable Timers and Oscillators | Timer Circuits | Timer Circuits | 1MHZ SOIC Clock and Timing IC | Programmable Timers and Oscillators | RTC/Clock Chip >> Timers / Clock Oscillators |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Soic | SOIC; SOIC | Tape & Reel (TR) | Surface Mount; SOIC; Surface Mount | SOP |
| Supply Voltage | 2 to 18 volts | 2 to 18 volts | 2 to 18 volts | 2 to 18 volts | ||
| Frequency | 1 MHz | 1 MHz | 1 MHz |