ICM7244AIM44ZTS2751 -- DISPLAY DRIVERS
Renesas Electronics Corporation
Display Drivers
ICM7244AIM44ZTS2751
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
ICM7244AIM44ZTS2751 |
|
Product Name
|
Display Drivers |
|
Device Type
|
LCD Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Technology
RS422; RS485
Device Type
Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features
RoHS
View Details